Safran Electrical & Power Engine Environment Cooling Fadec Fan AE0405B04

Description
Weight (kg): ≤2 Noise (dBA): 90 Current (A): ≤1.8 Flow rate (l/s): 15.1±2 Pressure (hPa): ≥12.45 Max. operating temperature (°C): +91.6 Elec. power (W): 207 Speed regulation: Single speed Voltage (V): 115/200 Frequency (Hz): 400 Type: AC Axial Max. speed (rpm): 23,500
Description
Weight (kg): ≤2 Noise (dBA): 90 Current (A): ≤1.8 Flow rate (l/s): 15.1±2 Pressure (hPa): ≥12.45 Max. operating temperature (°C): +91.6 Elec. power (W): 207 Speed regulation: Single speed Voltage (V): 115/200 Frequency (Hz): 400 Type: AC Axial Max. speed (rpm): 23,500

Suppliers

Company
Product
Description
Supplier Links
Engine Environment Cooling Fadec Fan - AE0405B04 - Safran Electrical & Power
Blagnac CEDEX, France
Engine Environment Cooling Fadec Fan
AE0405B04
Engine Environment Cooling Fadec Fan AE0405B04
Weight (kg): ≤2 Noise (dBA): 90 Current (A): ≤1.8 Flow rate (l/s): 15.1±2 Pressure (hPa): ≥12.45 Max. operating temperature (°C): +91.6 Elec. power (W): 207 Speed regulation: Single speed Voltage (V): 115/200 Frequency (Hz): 400 Type: AC Axial Max. speed (rpm): 23,500

Weight (kg): ≤2

Noise (dBA): 90

Current (A): ≤1.8

Flow rate (l/s): 15.1±2

Pressure (hPa): ≥12.45

Max. operating temperature (°C): +91.6

Elec. power (W): 207

Speed regulation: Single speed

Voltage (V): 115/200

Frequency (Hz): 400

Type: AC Axial

Max. speed (rpm): 23,500

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Fans and Blowers (industrial)
Product Number AE0405B04
Product Name Engine Environment Cooling Fadec Fan
Applications / Use Pressure Blower; Product / Process Cooling
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 2494447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 371 SCFM (630 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Ring Fans - Series 01, 08, 10 & 14 - Hartzell Air Movement
Specs
Fan / Blower Diameter 24.0 to 72.0 inch (610 to 1829 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details