Saint-Gobain Performance Ceramics & Refractories Datasheets for Thermal and Refractory Ceramics

Thermal and refractory ceramics are inorganic, engineered materials that are designed for high-temperature applications. They are used for thermal insulation and fire proofing, and also as structural materials. Additional applications include wear parts and tooling, electrical and electronic components, glass manufacturing, materials processing, corrosion protection, and ballistics.
Thermal and Refractory Ceramics: Learn more

Product Name Notes
Saint-Gobain High-Performance Refractories Saint-Gobain leads the industry in the design, development and production of the highest performing solutions for extreme operating conditions and high temperature environments. Every product and material...
Are you interested in shorter downtime, efficient and quick installation of castables? Saint-Gobain’s latest Norflow® castable product line provides engineered solutions to our customers that require help running their installations...
Crystar® FT ceramic membrane filters from Saint-Gobain offer longer life, corrosion and erosion resistance and the highest flux of any membranes on the market. Advanced silicon carbide membranes from Saint-Gobain...
Saint-Gobain refractory ceramics offer excellent thermal shock resistance and high temperature creep resistance When temperatures allow for the use of advanced silicon carbide components, LO-MASS® kiln furniture systems is the...
Product Description Hexaloy® SP SiC is a sintered alpha silicon carbide material designed specifically for optimum performance in sliding contact applications such as mechanical seal faces and product lubricated bearings.
Proven Performance in Demanding Applications For nearly 50 years, Saint-Gobain has led the way in the development of high-performance materials for ceramic armor systems. From the first ceramic body armor...
Technical Data Hexoloy® SA SiC is a pressureless, sintered form of alpha silicon carbide, with a density greater than 98 percent theoretical. It has a very fine grain structure (4...
Durafrax™ 2000, Saint-Gobain's ultra fine-grain, high grade alumina, is made from exceptionallly pure, uniformly controlled alpha aluminum oxide and is engineered to be one of the best wear materials available...
Hexoloy® SE SiC offers an excellent alternative material to metals, superalloys and other ceramics for applications such as chemical processing, high temperature furnaces, and other demanding, severe environment applications. Hexoloy...
Hexoloy® silicon carbide is one of the hardest high-performance materials available. Hexoloy sintered alpha silicon carbide will outperform other commercially available ceramics or metal alloys, including superalloys. Hexoloy silicon carbide...
Hexoloy® silicon carbide is one of the hardest high-performance materials available.  Hexoloy sintered alpha silicon carbide will outperform other commercially available ceramics or metal alloys, including superalloys.  Hexoloy silicon carbide...