Saint-Gobain Performance Ceramics & Refractories Ceramic Armor Material Forceram®

Description
Proven Performance in Demanding Applications For nearly 50 years, Saint-Gobain has led the way in the development of high-performance materials for ceramic armor systems. From the first ceramic body armor system for U.S. troops in Vietnam to the modern body armor systems, Saint-Gobain is committed to protecting the warfighter. As the world's largest ceramic producer, Saint-Gobain's parts range from high-volume net shape tiles for vehicles and aircraft to complex engineered components for personal protection. Saint-Gobain protects the war fighter on the land and in the air. Leading the Industry Saint-Gobain's Silicon Carbide materials provide performance advantages that are unmatched in the industry: Meets or exceeds MIL-STD specifications Multi-hit Protection Lightweight Flexible Design High Hardness High Stength
Description
Proven Performance in Demanding Applications For nearly 50 years, Saint-Gobain has led the way in the development of high-performance materials for ceramic armor systems. From the first ceramic body armor system for U.S. troops in Vietnam to the modern body armor systems, Saint-Gobain is committed to protecting the warfighter. As the world's largest ceramic producer, Saint-Gobain's parts range from high-volume net shape tiles for vehicles and aircraft to complex engineered components for personal protection. Saint-Gobain protects the war fighter on the land and in the air. Leading the Industry Saint-Gobain's Silicon Carbide materials provide performance advantages that are unmatched in the industry: Meets or exceeds MIL-STD specifications Multi-hit Protection Lightweight Flexible Design High Hardness High Stength

Suppliers

Company
Product
Description
Supplier Links
Ceramic Armor Material - Forceram® - Saint-Gobain Performance Ceramics & Refractories
Worcester, MA, United States
Ceramic Armor Material
Forceram®
Ceramic Armor Material Forceram®
Proven Performance in Demanding Applications For nearly 50 years, Saint-Gobain has led the way in the development of high-performance materials for ceramic armor systems. From the first ceramic body armor system for U.S. troops in Vietnam to the modern body armor systems, Saint-Gobain is committed to protecting the warfighter. As the world's largest ceramic producer, Saint-Gobain's parts range from high-volume net shape tiles for vehicles and aircraft to complex engineered components for personal protection. Saint-Gobain protects the war fighter on the land and in the air. Leading the Industry Saint-Gobain's Silicon Carbide materials provide performance advantages that are unmatched in the industry: Meets or exceeds MIL-STD specifications Multi-hit Protection Lightweight Flexible Design High Hardness High Stength

Proven Performance in Demanding Applications

For nearly 50 years, Saint-Gobain has led the way in the development of high-performance materials for ceramic armor systems. From the first ceramic body armor system for U.S. troops in Vietnam to the modern body armor systems, Saint-Gobain is committed to protecting the warfighter.

As the world's largest ceramic producer, Saint-Gobain's parts range from high-volume net shape tiles for vehicles and aircraft to complex engineered components for personal protection. Saint-Gobain protects the war fighter on the land and in the air.

Leading the Industry

Saint-Gobain's Silicon Carbide materials provide performance advantages that are unmatched in the industry:

  • Meets or exceeds MIL-STD specifications
  • Multi-hit Protection
  • Lightweight
  • Flexible Design
  • High Hardness
  • High Stength
Supplier's Site

Technical Specifications

  Saint-Gobain Performance Ceramics & Refractories
Product Category Industrial Ceramic Materials
Product Number Forceram®
Product Name Ceramic Armor Material
Material Type Carbide Material; Silicon Carbide
Shape / Form Custom Shape
Applications Armor / Ballistic Protection; MIL-STD Body Armor, Vehicle and Aircraft Panels
Thermal Conductivity 20 W/m-K (11.56 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Hot Knife Tip -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Zirconia; SpecialtyMaterial
Applications Electronics or semiconductors
Performance Features Rapid Heating, Compatibility
View Details
Boron Nitride Ceramic Washer -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Boron Nitride; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 33 W/m-K (19.07 BTU-ft/hr-ft²-F)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Ceramic Cap -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details