Saint-Gobain Performance Ceramics & Refractories Datasheets for Ceramic Tiles
Ceramic tiles are thin, flat tiles that are usually shaped with beveled edges. They are used for lining or covering a surface, and may provide corrosion resistance, thermal protection, wear resistance, and/or surface decoration.
Ceramic Tiles: Learn more
| Product Name | Notes |
|---|---|
| Defense & Security When lives are at stake, insist on the world's best ceramic armor protection. Advanced silicon carbide (SiC) materials pioneered by Saint-Gobain have protected military, law enforcement and... | |
| Durafrax™ 2000, Saint-Gobain's ultra fine-grain, high grade alumina, is made from exceptionallly pure, uniformly controlled alpha aluminum oxide and is engineered to be one of the best wear materials available... | |
| Hexoloy® silicon carbide is one of the hardest high-performance materials available. Hexoloy sintered alpha silicon carbide will outperform other commercially available ceramics or metal alloys, including superalloys. Hexoloy silicon carbide... |