Saint-Gobain Performance Ceramics & Refractories Ceramic High Temperature Severe Environment Hexoloy® SE

Description
Hexoloy® SE SiC offers an excellent alternative material to metals, superalloys and other ceramics for applications such as chemical processing, high temperature furnaces, and other demanding, severe environment applications. Hexoloy SE SiC provides a full range of exceptional properties in one package including: Extreme hardness High strength Virtually universal corrosion resistance High temperature stability High thermal conductivity Hexoloy SE SiC is produced by pressureless sintering of submicron silicon carbide powder in a proprietary extruding process. The sintering process results in a self-bonded, fine grained (less than 10μm) SiC product which is 95% dense. Saint-Gobain can supply Hexoloy SE SiC extruded components to your specifications. Hexoloy SiC is one of the hardest high performance materials available and is 50% harder than tungsten carbide. Its density is in excess of 95% of theoretical and it is completely impervious without the use of an impregnants, which means no contamination in high purity applications.
Description
Hexoloy® SE SiC offers an excellent alternative material to metals, superalloys and other ceramics for applications such as chemical processing, high temperature furnaces, and other demanding, severe environment applications. Hexoloy SE SiC provides a full range of exceptional properties in one package including: Extreme hardness High strength Virtually universal corrosion resistance High temperature stability High thermal conductivity Hexoloy SE SiC is produced by pressureless sintering of submicron silicon carbide powder in a proprietary extruding process. The sintering process results in a self-bonded, fine grained (less than 10μm) SiC product which is 95% dense. Saint-Gobain can supply Hexoloy SE SiC extruded components to your specifications. Hexoloy SiC is one of the hardest high performance materials available and is 50% harder than tungsten carbide. Its density is in excess of 95% of theoretical and it is completely impervious without the use of an impregnants, which means no contamination in high purity applications.

Suppliers

Company
Product
Description
Supplier Links
Ceramic High Temperature Severe Environment - Hexoloy® SE - Saint-Gobain Performance Ceramics & Refractories
Worcester, MA, United States
Ceramic High Temperature Severe Environment
Hexoloy® SE
Ceramic High Temperature Severe Environment Hexoloy® SE
Hexoloy® SE SiC offers an excellent alternative material to metals, superalloys and other ceramics for applications such as chemical processing, high temperature furnaces, and other demanding, severe environment applications. Hexoloy SE SiC provides a full range of exceptional properties in one package including: Extreme hardness High strength Virtually universal corrosion resistance High temperature stability High thermal conductivity Hexoloy SE SiC is produced by pressureless sintering of submicron silicon carbide powder in a proprietary extruding process. The sintering process results in a self-bonded, fine grained (less than 10μm) SiC product which is 95% dense. Saint-Gobain can supply Hexoloy SE SiC extruded components to your specifications. Hexoloy SiC is one of the hardest high performance materials available and is 50% harder than tungsten carbide. Its density is in excess of 95% of theoretical and it is completely impervious without the use of an impregnants, which means no contamination in high purity applications.

Hexoloy® SE SiC offers an excellent alternative material to metals, superalloys and other ceramics for applications such as chemical processing, high temperature furnaces, and other demanding, severe environment applications. Hexoloy SE SiC provides a full range of exceptional properties in one package including:

  • Extreme hardness
  • High strength
  • Virtually universal corrosion resistance
  • High temperature stability
  • High thermal conductivity

Hexoloy SE SiC is produced by pressureless sintering of submicron silicon carbide powder in a proprietary extruding process. The sintering process results in a self-bonded, fine grained (less than 10μm) SiC product which is 95% dense. Saint-Gobain can supply Hexoloy SE SiC extruded components to your specifications.

Hexoloy SiC is one of the hardest high performance materials available and is 50% harder than tungsten carbide. Its density is in excess of 95% of theoretical and it is completely impervious without the use of an impregnants, which means no contamination in high purity applications.

Supplier's Site

Technical Specifications

  Saint-Gobain Performance Ceramics & Refractories
Product Category Industrial Ceramic Materials
Product Number Hexoloy® SE
Product Name Ceramic High Temperature Severe Environment
Material Type Carbide Material; Silicon Carbide
Shape / Form Custom Shape
Applications Foundry / Metal Processing; Chemical or material processing; Refractory or High Temperature Insulation
Bond & Processing Sintered / Fired
Max Use Temperature 1900 C (3452 F)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.050″ Dia Wire, Package = 1 Foot Length - A1429-3-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Wire bonding Capillary -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Sleeve Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details