Saint-Gobain Performance Ceramics & Refractories Fine-grain High-grade Alumina Material and Tiles Durafrax®

Description
Durafrax™ 2000, Saint-Gobain's ultra fine-grain, high grade alumina, is made from exceptionallly pure, uniformly controlled alpha aluminum oxide and is engineered to be one of the best wear materials available for fine particle abrasion. Durafrax™ 2000 is our most economical and frequently specified wear resistant material. Durafrax™ 2000 offers excellent mechanical properties, superior wear resostance, and good corrosion performance. Pre-engineering and advanced processing techniques enable Saint-Gobain to manufacture Durafrax™ 2000 in a variety of geometries from simple to cpmplaex shapes. Combined with the appropriate attachment method, Durafrax™ 2000 can overcome temperature limitations, impact, and abrasion problems in many different industrial environments.
Description
Durafrax™ 2000, Saint-Gobain's ultra fine-grain, high grade alumina, is made from exceptionallly pure, uniformly controlled alpha aluminum oxide and is engineered to be one of the best wear materials available for fine particle abrasion. Durafrax™ 2000 is our most economical and frequently specified wear resistant material. Durafrax™ 2000 offers excellent mechanical properties, superior wear resostance, and good corrosion performance. Pre-engineering and advanced processing techniques enable Saint-Gobain to manufacture Durafrax™ 2000 in a variety of geometries from simple to cpmplaex shapes. Combined with the appropriate attachment method, Durafrax™ 2000 can overcome temperature limitations, impact, and abrasion problems in many different industrial environments.

Suppliers

Company
Product
Description
Supplier Links
Fine-grain High-grade Alumina Material and Tiles - Durafrax® - Saint-Gobain Performance Ceramics & Refractories
Worcester, MA, United States
Fine-grain High-grade Alumina Material and Tiles
Durafrax®
Fine-grain High-grade Alumina Material and Tiles Durafrax®
Durafrax™ 2000, Saint-Gobain's ultra fine-grain, high grade alumina, is made from exceptionallly pure, uniformly controlled alpha aluminum oxide and is engineered to be one of the best wear materials available for fine particle abrasion. Durafrax™ 2000 is our most economical and frequently specified wear resistant material. Durafrax™ 2000 offers excellent mechanical properties, superior wear resostance, and good corrosion performance. Pre-engineering and advanced processing techniques enable Saint-Gobain to manufacture Durafrax™ 2000 in a variety of geometries from simple to cpmplaex shapes. Combined with the appropriate attachment method, Durafrax™ 2000 can overcome temperature limitations, impact, and abrasion problems in many different industrial environments.

Durafrax™ 2000, Saint-Gobain's ultra fine-grain, high grade alumina, is made from exceptionallly pure, uniformly controlled alpha aluminum oxide and is engineered to be one of the best wear materials available for fine particle abrasion. Durafrax™ 2000 is our most economical and frequently specified wear resistant material. Durafrax™ 2000 offers excellent mechanical properties, superior wear resostance, and good corrosion performance.

Pre-engineering and advanced processing techniques enable Saint-Gobain to manufacture Durafrax™ 2000 in a variety of geometries from simple to cpmplaex shapes. Combined with the appropriate attachment method, Durafrax™ 2000 can overcome temperature limitations, impact, and abrasion problems in many different industrial environments.

Supplier's Site

Technical Specifications

  Saint-Gobain Performance Ceramics & Refractories
Product Category Industrial Ceramic Materials
Product Number Durafrax®
Product Name Fine-grain High-grade Alumina Material and Tiles
Material Type Alumina
Shape / Form Tile; Powder, Grain or Grog; Custom Shape
Applications Mining Industry, Industrial Environments
Max Use Temperature 1250 C (2282 F)
Thermal Conductivity 18 W/m-K (10.4 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Ceramics -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina
Shape / Form Sectional Liner; Spout; Custom Shape
Applications Wear resistant parts or tooling; Optical Grade
View Details
Silicon carbide ceramic mandrel -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Carbide Material; Silicon Carbide
Density 3.1 to 3.2 g/cc (25.87 to 26.71 lbs/gal)
MOR / Flexural Strength 55114 to 62366 psi (380000 to 430000 KPa)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Ceramic Coffee Burr -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details