Saint-Gobain Performance Ceramics & Refractories Castable Ceramic Material (Monolithic) Norflow®

Description
Are you interested in shorter downtime, efficient and quick installation of castables? Saint-Gobain’s latest Norflow® castable product line provides engineered solutions to our customers that require help running their installations more efficiently. Norflow® products are castables that are designed to be installed without using any installation tools, e.g. vibrator, as the products are self-flowing. It is sufficient to prepare the mix and poor it into the mold or area, and the product will flow in all zones automatically. Features and Benefits: Self-flow castables are essentially characterized by their fluidity, their low segregation and bleeding, their ability to pumping, and their sufficient workability time. They can be installed either traditionally with a bucket or with a pump. The formulation of self-flowing castables is based on three principles and criteria: the fluxing of the paste (binder + fine particles + water) the limitation of friction between aggregates the stabilization of the mixture to avoid segregation risks Just like conventional castables, self-flowing castables can be combined with PP or PVC fibers to improve drying kinetics and limit the risk of spalling during initial heat-up. The use of reinforcement steel fibers is also possible without altering the self-flowing capability, when special tensile strength of resistance to cracking is required. Main advantages of self-flowing castables are: Economical: reduced downtime, increased productivity, manpower savings (e.g; no additional or specific preparation of the installation is requested compared to conventional castables) EHS: better and less painful working conditions, lower noise, better safety (e.g. no need to walk on formworks with vibrating needles) Technical: generally higher performance, better aspect of surfaces and edges, greater freedom in structure design Norflow® products are suitable for installation of coil coat, ladle, launder and tundish lining as well as furnace linings.
Description
Are you interested in shorter downtime, efficient and quick installation of castables? Saint-Gobain’s latest Norflow® castable product line provides engineered solutions to our customers that require help running their installations more efficiently. Norflow® products are castables that are designed to be installed without using any installation tools, e.g. vibrator, as the products are self-flowing. It is sufficient to prepare the mix and poor it into the mold or area, and the product will flow in all zones automatically. Features and Benefits: Self-flow castables are essentially characterized by their fluidity, their low segregation and bleeding, their ability to pumping, and their sufficient workability time. They can be installed either traditionally with a bucket or with a pump. The formulation of self-flowing castables is based on three principles and criteria: the fluxing of the paste (binder + fine particles + water) the limitation of friction between aggregates the stabilization of the mixture to avoid segregation risks Just like conventional castables, self-flowing castables can be combined with PP or PVC fibers to improve drying kinetics and limit the risk of spalling during initial heat-up. The use of reinforcement steel fibers is also possible without altering the self-flowing capability, when special tensile strength of resistance to cracking is required. Main advantages of self-flowing castables are: Economical: reduced downtime, increased productivity, manpower savings (e.g; no additional or specific preparation of the installation is requested compared to conventional castables) EHS: better and less painful working conditions, lower noise, better safety (e.g. no need to walk on formworks with vibrating needles) Technical: generally higher performance, better aspect of surfaces and edges, greater freedom in structure design Norflow® products are suitable for installation of coil coat, ladle, launder and tundish lining as well as furnace linings.

Suppliers

Company
Product
Description
Supplier Links
Castable Ceramic Material (Monolithic) - Norflow® - Saint-Gobain Performance Ceramics & Refractories
Worcester, MA, United States
Castable Ceramic Material (Monolithic)
Norflow®
Castable Ceramic Material (Monolithic) Norflow®
Are you interested in shorter downtime, efficient and quick installation of castables? Saint-Gobain’s latest Norflow® castable product line provides engineered solutions to our customers that require help running their installations more efficiently. Norflow® products are castables that are designed to be installed without using any installation tools, e.g. vibrator, as the products are self-flowing. It is sufficient to prepare the mix and poor it into the mold or area, and the product will flow in all zones automatically. Features and Benefits: Self-flow castables are essentially characterized by their fluidity, their low segregation and bleeding, their ability to pumping, and their sufficient workability time. They can be installed either traditionally with a bucket or with a pump. The formulation of self-flowing castables is based on three principles and criteria: the fluxing of the paste (binder + fine particles + water) the limitation of friction between aggregates the stabilization of the mixture to avoid segregation risks Just like conventional castables, self-flowing castables can be combined with PP or PVC fibers to improve drying kinetics and limit the risk of spalling during initial heat-up. The use of reinforcement steel fibers is also possible without altering the self-flowing capability, when special tensile strength of resistance to cracking is required. Main advantages of self-flowing castables are: Economical: reduced downtime, increased productivity, manpower savings (e.g; no additional or specific preparation of the installation is requested compared to conventional castables) EHS: better and less painful working conditions, lower noise, better safety (e.g. no need to walk on formworks with vibrating needles) Technical: generally higher performance, better aspect of surfaces and edges, greater freedom in structure design Norflow® products are suitable for installation of coil coat, ladle, launder and tundish lining as well as furnace linings.

Are you interested in shorter downtime, efficient and quick installation of castables?

Saint-Gobain’s latest Norflow® castable product line provides engineered solutions to our customers that require help running their installations more efficiently.

Norflow® products are castables that are designed to be installed without using any installation tools, e.g. vibrator, as the products are self-flowing. It is sufficient to prepare the mix and poor it into the mold or area, and the product will flow in all zones automatically.

Features and Benefits:

Self-flow castables are essentially characterized by their fluidity, their low segregation and bleeding, their ability to pumping, and their sufficient workability time. They can be installed either traditionally with a bucket or with a pump. The formulation of self-flowing castables is based on three principles and criteria:

  • the fluxing of the paste (binder + fine particles + water)
  • the limitation of friction between aggregates
  • the stabilization of the mixture to avoid segregation risks

Just like conventional castables, self-flowing castables can be combined with PP or PVC fibers to improve drying kinetics and limit the risk of spalling during initial heat-up. The use of reinforcement steel fibers is also possible without altering the self-flowing capability, when special tensile strength of resistance to cracking is required.

Main advantages of self-flowing castables are:

  • Economical: reduced downtime, increased productivity, manpower savings (e.g; no additional or specific preparation of the installation is requested compared to conventional castables)
  • EHS: better and less painful working conditions, lower noise, better safety (e.g. no need to walk on formworks with vibrating needles)
  • Technical: generally higher performance, better aspect of surfaces and edges, greater freedom in structure design

Norflow® products are suitable for installation of coil coat, ladle, launder and tundish lining as well as furnace linings.

Supplier's Site

Technical Specifications

  Saint-Gobain Performance Ceramics & Refractories
Product Category Industrial Ceramic Materials
Product Number Norflow®
Product Name Castable Ceramic Material (Monolithic)
Applications Refractory or High Temperature Insulation
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Ceramic Bolt -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Alumina
Applications HV / Electrical
Thermal Conductivity 20 to 30 W/m-K (11.56 to 17.33 BTU-ft/hr-ft²-F)
View Details
Ceramic Cap -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details