Saint-Gobain Performance Ceramics & Refractories Datasheets for Carbides and Carbide Materials (hardmetals)
Carbides and carbide materials (hardmetals) have excellent wear resistance and high hot hardness. They are binary compounds of carbon and an element of lower or comparable electronegativity.
Carbides and Carbide Materials (hardmetals): Learn more
| Product Name | Notes |
|---|---|
| Defense & Security When lives are at stake, insist on the world's best ceramic armor protection. Advanced silicon carbide (SiC) materials pioneered by Saint-Gobain have protected military, law enforcement and... | |
| Saint-Gobain High-Performance Refractories Saint-Gobain leads the industry in the design, development and production of the highest performing solutions for extreme operating conditions and high temperature environments. Every product and material... | |
| Crystar® FT ceramic membrane filters from Saint-Gobain offer longer life, corrosion and erosion resistance and the highest flux of any membranes on the market. Advanced silicon carbide membranes from Saint-Gobain... | |
| Saint-Gobain refractory ceramics offer excellent thermal shock resistance and high temperature creep resistance When temperatures allow for the use of advanced silicon carbide components, LO-MASS® kiln furniture systems is the... | |
| Product Description Hexaloy® SP SiC is a sintered alpha silicon carbide material designed specifically for optimum performance in sliding contact applications such as mechanical seal faces and product lubricated bearings. | |
| Proven Performance in Demanding Applications For nearly 50 years, Saint-Gobain has led the way in the development of high-performance materials for ceramic armor systems. From the first ceramic body armor... | |
| Technical Data Hexoloy® SA SiC is a pressureless, sintered form of alpha silicon carbide, with a density greater than 98 percent theoretical. It has a very fine grain structure (4... | |
| Hexoloy® SE SiC offers an excellent alternative material to metals, superalloys and other ceramics for applications such as chemical processing, high temperature furnaces, and other demanding, severe environment applications. Hexoloy... | |
| Hexoloy® silicon carbide is one of the hardest high-performance materials available. Hexoloy sintered alpha silicon carbide will outperform other commercially available ceramics or metal alloys, including superalloys. Hexoloy silicon carbide... | |
| Hexoloy® silicon carbide is one of the hardest high-performance materials available. Hexoloy sintered alpha silicon carbide will outperform other commercially available ceramics or metal alloys, including superalloys. Hexoloy silicon carbide... | |
| Saint-Gobain offers a choice of ceramic materials that can help reduce downtime in demanding nozzle applications with its Hexoloy® SiC and Norbide® materials.Hexoloy® SiC is the most popular alternative in... |