Munters DH Datasheets for Tower Packing
Tower packing and tower fill materials are used in cooling towers to provide a high surface area for steam condensation without restricting air flow.
Tower Packing: Learn more
| Product Name | Notes |
|---|---|
| DCF is a series of advanced tailor made ready-to-install air intake systems for use in many application areas. They provide excellent protection against all types of droplets as well as... | |
| DF 2100 is a ready-to-install droplet separator for use in many application areas. It is available in various material combinations and configurations to fit a wide range of operating conditions. | |
| DF 2500 is a ready-to-install droplet separator for use in many application areas. It is available in various material combinations and configurations to fit a wide range of operating conditions. | |
| DF 3500 is a ready-to-install droplet separator for use as air intakes in marine and offshore applications. It is available in various material combinations and configurations to fit a wide... | |
| DF 4800 is a ready-to-install droplet separator for use in many application areas. It is available in stainless steel and aluminum combinations and configurations to fit a wide range of... | |
| DFF is a series of ready to install, tailor made, three stage air intake systems for use in special application areas. The DFF series not only provides excellent protection against... | |
| DFH is a ready-to-install snow and droplet separator for use as an air intake in cold climates. The unit provides protection against all sorts of snow particles and rain, hence... | |
| Munters DCM type Coalescer candles are designed to eliminate finest solids and liquid particles from wet gas flows. The candles have an integrated prefilter considerably increasing the cartridges lifetime. Munters... | |
| One single stage or 2 superposed V shaped units on 2 support layers. Flushing systems are installed on either up- and/ or downstream side of the mist eliminators. Flushing systems... | |
| The DH 2100 - CE (T 100) is a vane type mist eliminator used for many applications with horizontal gas flows. The vane is suited for low to high gas... | |
| The DH 2100-FGD (T 100) is a vane type droplet separator for horizontal gas flow. The DH2100-FGD with the panel design was first used in horizontal downstream ducts of FGD... | |
| The DH 5000 (TS-5 series) stainless steel droplet separator is a vane type separator for horizontal flow which provides a high efficient protection of the downstream equipment against damage by... | |
| The DV 270 (T 271) droplet separator is a vane type separator for vertical flow. The gas flow charged with liquid droplets is directed through separator chambers which are designed... | |
| The streamlined separator profiles deflect the droplet laden gas stream; as a result the momentum of the droplets causes them to impinge onto the profile surface. The droplets coalesce together... | |
| Two superposed units forming a diamond structure. Process designers have the possibility to extract two benefits from the configuration. First the system requires a single layer of support beams instead... | |
| Two superposed units with 2 counter oriented V shaped units. The washing liquid of the upper stage drains through the lower level, thus a better usage of the washing water... |