DF 2500 is a ready-to-install droplet separator for use in many application areas. It is available in various material combinations and configurations to fit a wide range of operating conditions.
DF 2500 droplet separator provides high efficiency droplet separation and low pressure drop, even at high face velocity, for energy saving operation. The droplet separator can be configured to most individual performance and installation situations, providing a cost-effective solution. Alternative material choices and drainage systems, as well as add-on features like flanges and protection mesh are just some of the configuration options.
DF 2500 droplet separator is the best choice, when mist behind cooling coils needs to be removed. Condensed droplets could be carried over into the system. This carry-over can wet downstream filters, resulting in increased pressure drop and reduced filter lifetime, as well as carriage into the ductwork. Eliminating moisture carry-over into ductwork reduces corrosion and maintenance, eliminates unsightly leakage from HVAC outlets, and reduces the growth of odour/ mold causing possible pathogenic bacteria. DF 2500 droplet separator is designed to be used mainly used after cooling coils and in air intakes. The unit is suitable for use at face velocities between 2 and 5 m/s. Benefits
High separation efficiency
Very low pressure drop leading to lower operating costs
Corrosion resistant
Simple installation
Ready-to-install
Low maintenance cost due to simple operating principle and long lifetime
Wide face velocity range
Tailor made sizes and designs
Hygienic design
Wide range of highest quality material
In house ISO 9001 certified manufacturing Advantages
High separation efficiency
Very low pressure drop
Corrosion resistant
Ready-to-install
Low maintenance cost
Long lifetime
Wide face velocity range
Tailor made sizes and designs
Wide range of highest quality material
DF 2500 is a ready-to-install droplet separator for use in many application areas. It is available in various material combinations and configurations to fit a wide range of operating conditions.
DF 2500 droplet separator provides high efficiency droplet separation and low pressure drop, even at high face velocity, for energy saving operation. The droplet separator can be configured to most individual performance and installation situations, providing a cost-effective solution. Alternative material choices and drainage systems, as well as add-on features like flanges and protection mesh are just some of the configuration options.
DF 2500 droplet separator is the best choice, when mist behind cooling coils needs to be removed. Condensed droplets could be carried over into the system. This carry-over can wet downstream filters, resulting in increased pressure drop and reduced filter lifetime, as well as carriage into the ductwork. Eliminating moisture carry-over into ductwork reduces corrosion and maintenance, eliminates unsightly leakage from HVAC outlets, and reduces the growth of odour/ mold causing possible pathogenic bacteria. DF 2500 droplet separator is designed to be used mainly used after cooling coils and in air intakes. The unit is suitable for use at face velocities between 2 and 5 m/s.
Benefits
- High separation efficiency
- Very low pressure drop leading to lower operating costs
- Corrosion resistant
- Simple installation
- Ready-to-install
- Low maintenance cost due to simple
operating principle and long lifetime
- Wide face velocity range
- Tailor made sizes and designs
- Hygienic design
- Wide range of highest quality material
- In house ISO 9001 certified manufacturing
Advantages
- High separation efficiency
- Very low pressure drop
- Corrosion resistant
- Ready-to-install
- Low maintenance cost
- Long lifetime
- Wide face velocity range
- Tailor made sizes and designs
- Wide range of highest quality material