Munters DH Datasheets for Heat and Energy Recovery Systems
Heat and energy recovery systems recover useful energy in one of several forms for use in a related or unrelated process system. This energy can be recaptured from heat, flow, pressure, and/or gases.
Heat and Energy Recovery Systems: Learn more
| Product Name | Notes |
|---|---|
| The Thermo-T™ tubular heat-exchanger is designed to recover heat from energy-consuming processes up to 2000°F. Energy can be recovered and returned as process make-up air, used to preheat combustion air,... | |
| The Thermo-Z™ plate-style heat-exchanger is designed to recover heat from energy consuming processes up to 1500°F. Energy can be recovered and returned as process make-up air, used to preheat combustion... | |
| The VariMax™ Once-Through Heater (OTH) is a high efficiency, industrial, indirect-fired gas heater used to heat process air streams without contaminating the air with the products of combustion. The OTH... | |
| Varimax™ IFRG combines Des Champs Products heat-exchanger design with indirect heating technologies to deliver contaminant-free process air with very high efficiency. Recirculation of the combustion gases allows the heater to... | |
| Whether packaged in a unit or applied as a stand-alone plate heat exchanger, the Z-Duct™ will reduce cooling requirements in the summer and reduce heating requirements in the winter. Adding... |