Munters DH Datasheets for Dehumidifiers
Industrial dehumidifiers remove excess moisture from the air in order to prevent rust, mildew, and damage to electrical components.
Dehumidifiers: Learn more
| Product Name | Notes |
|---|---|
| Instead of using natural gas to reactivate the desiccant wheel, Munters’ FreeDry™ unit uses waste heat to dry the Munters' desiccant wheel. FreeDry™ combines advanced low temperature desiccant technology with... | |
| Munters HC series are off-the-shelf desiccant dehumidifiers that combine state-of-the-art desiccant technology with dependability and long operating life for humidity control at virtually any temperature. Munters HC series industrial dehumidifier... | |
| Munters HCD series desiccant dehumidifiers are designed to efficiently dehumidify to low moisture levels. Process airflows are available form 300 to 12000 CFM. Unit casing is manufactured of fully welded,... | |
| Munters HCE series dehumidifiers are designed to efficiently dehumidify across a broad range of moisture levels. HCE series are available in nominal airflows of 15,000 to over 40,000 CFM. Features:... | |
| Munters Integrated Custom Air Handler (ICA) incorporates many advanced features including an innovative double wall construction that incorporates a superior no-through metal design in either 2.5 or 4 inch wall... | |
| Outside air often represents the greatest moisture load to a building. That is why experts agree pre-teating makeup air with a dedicated outside air system (DOAS) is the most efficient... | |
| The IceDry unit is used to reduce or prevent ice and frost in cold storage areas and is specially designed to be installed inside cold storage and process freezers with... | |
| The MG90 desiccant dehumidifier is designed to efficiently and very effectively dehumidify up to 50 cfm of air. The product’s very compact construction incorporates sections held together by four bolts. | |
| The unique patented PowerPurge acts as an energy recovery system, collecting waste heat off of the hottest section of the desiccant wheel and using it to help with the regeneration. |