Two superposed units forming a diamond structure. Process designers have the possibility to extract two benefits from the configuration. First the system requires a single layer of support beams instead of two. Second, the total system height is maximum 2.6 m. Comparing the total required installation height of Design I and III the absorber height can be reduced up to 600mm without reducing any comfortable access to the stages for cleaning purposes.
Target Applications
Flue gas desulphurization plants for processes with high turn down ratios
Exhaust air treatment plants
Waste Incineration plants
Material
PPTV, PPHT, PP, FRP, PPGC, PSU, Stainless steel 316
Energy savings
Upgraded version with 28% less pressure loss
Tower design
Requires minimum installation height for design III based on a single support beam structure
The units come with integrated washing systems
Performance
Best performing mist eliminator at any vertical velocities, meets toughest standards, third party proven
Measurable warranty
Advantages
Less installation height required
Minimal pressure loss
Good elimination performance at medium velocities
Suitable for retrofit with existing washers
Provides a higher net face area than any other design
Two superposed units forming a diamond structure. Process designers have the possibility to extract two benefits from the configuration. First the system requires a single layer of support beams instead of two. Second, the total system height is maximum 2.6 m.
Comparing the total required installation height of Design I and III the absorber height can be reduced up to 600mm without reducing any comfortable access to the stages for cleaning purposes.
Target Applications
- Flue gas desulphurization plants for processes with high turn down ratios
- Exhaust air treatment plants
- Waste Incineration plants
Material
- PPTV, PPHT, PP, FRP, PPGC, PSU, Stainless steel 316
Energy savings
- Upgraded version with 28% less pressure loss
Tower design
- Requires minimum installation height for design III based on a single support beam structure
- The units come with integrated washing systems
Performance
- Best performing mist eliminator at any vertical velocities, meets toughest standards, third party proven
- Measurable warranty
Advantages
- Less installation height required
- Minimal pressure loss
- Good elimination performance at medium velocities
- Suitable for retrofit with existing washers
- Provides a higher net face area than any other design