The DV 270 (T 271) droplet separator is a vane type separator for vertical flow. The gas flow charged with liquid droplets is directed through separator chambers which are designed for maximum effect on the gas flow. As a result of this configuration, inertial forces act on the droplets. The droplets impinge onto the profiles, where they form a liquid film which is subsequently drained off as a result of gravity. V-shaped impressions on the separator plates ensure that the liquid is drained off in the correct manner, dropping back against the vertical gas stream into the sump.
Target applications
Evaporators
Absorbers
Gas scrubbers
Desulphurization units
Gas coolers
Exhaust air treatment plants
Chemical plants
Benefits
Most established droplet separator for vertical flow scrubber applications
Extremely low pressure loss
Suitable for retrofits
Available in PE, PP, PPGC, PVDF and stainless steel alloys ASTM 304, ASTM 316Ti, ASTM 316L, ASTM 321; DIN 1.4301, DIN 1.4404, DIN 1.4541, DIN 1.4571
Special materials are available upon request
Equipped with flushing / cleaning systems for plugging sensitive applications
Advantages
The most established droplet separator for vertical flow scrubber applications
Extremely low pressure loss
Suitable for retrofits
Various materials available
Special materials upon request.
The DV 270 (T 271) droplet separator is a vane type separator for vertical flow. The gas flow charged with liquid droplets is directed through separator chambers which are designed for maximum effect on the gas flow. As a result of this configuration, inertial forces act on the droplets. The droplets impinge onto the profiles, where they form a liquid film which is subsequently drained off as a result of gravity. V-shaped impressions on the separator plates ensure that the liquid is drained off in the correct manner, dropping back against the vertical gas stream into the sump.
Target applications
- Evaporators
- Absorbers
- Gas scrubbers
- Desulphurization units
- Gas coolers
- Exhaust air treatment plants
- Chemical plants
Benefits
- Most established droplet separator for vertical flow scrubber applications
- Extremely low pressure loss
- Suitable for retrofits
- Available in PE, PP, PPGC, PVDF and stainless steel alloys ASTM 304, ASTM 316Ti, ASTM 316L, ASTM 321; DIN 1.4301, DIN 1.4404, DIN 1.4541, DIN 1.4571
- Special materials are available upon request
- Equipped with flushing / cleaning systems for plugging sensitive applications
Advantages
- The most established droplet separator for vertical flow scrubber applications
- Extremely low pressure loss
- Suitable for retrofits
- Various materials available
- Special materials upon request.