Munters DH Datasheets for Thermal Oxidizers and Catalytic Oxidizers
Thermal oxidizers and catalytic oxidizers are used to destroy volatile organic compounds (VOC) in process gases.
Thermal Oxidizers and Catalytic Oxidizers: Learn more
| Product Name | Notes |
|---|---|
| For large process exhaust flows, Munters manufactures concentrator equipment with zeolite rotors arranged in parallel. Single concentrator boxes can be shipped to treat exhaust streams as large as 100,000 cfm... | |
| Munters Zeolite rotor concentrator is fully integrated with a recuperative thermal oxidizer for VOC destruction. Solvent laden air is drawn through the zeolite rotor concentrator where the VOCs are removed... | |
| Munters zeolite rotor concentrator is integrated with a direct gas fired air heater to provide necessary heat for rotor regeneration. Solvent laden air is drawn through the zeolite rotor concentrator... | |
| Zeolite Rotors are available in a variety of sizes to treat various flow rates and VOC loading. - 1.5m Rotor - 5,000 to 7,000 cfm - 2.1m Rotor - 7,000... |