Crown Plastics Co., Inc. Datasheets for Fabricated Plastic Parts and Semi-Finished Shapes

Fabricated plastic parts and semi-finished shapes include molded, cast, extruded and machined parts made from any polymeric materials. They are supplied as bars, films, plates, profiles, rods and shims.
Fabricated Plastic Parts and Semi-Finished Shapes: Learn more

Product Name Notes
Crown Plastics CEA Cushioning and Energy Absorbing Material Crown Plastics CEA is a cushioning and energy absorbing material suitable for gasket and weather stripping applications, as well as linings for...
DuraSurf 2001 DuraJet As an alternative to high priced, non-durable high carbon formulas, DuraSurf 2001 DuraJet provides a blacker, faster alternative to our standard black base, without surrendering it's durability.
DuraSurf 2001 Since 1991, our standard product has become the industry standard for sintered base material. In that time, nearly every snowboard produced in North America using screen printed sintered...
DuraSurf 4001 DuraJet As an alternative to high priced, non-durable high carbon formulas, DuraSurf 4001 DuraJet provides a blacker, faster alternative to our standard black base, without surrendering it's durability.
DuraSurf 4001 A higher molecular weight version of our standard product, DuraSurf 4001 takes an already industry-best durability to an even greater level. Without a doubt the toughest material on...
DuraSurf BSR Crown Plastics DuraSurf BSR tapes are specifically designed to meet the demands of the automotive industry to help eliminate Buzz, Squeak and Rattle issues with auto interiors. DuraSurf...
DuraSurf ETA Crown Plastics standard line of Easy-ToApply wear strips and adhesive backed tapes. Each tape product offers excellent abrasion resistance, low coefficient of friction, high impact strength and high...
DuraVision 5050 is a high-transparency topsheet for the board sports industry. A 50/50 blend of extruded MABS (methyl methacrylate-acrylon itrile-butadiene-sty rene) and TPU (thermoplastic polyurethane), DuraVision is engineered specifically for...
Because of its incredible abrasion and impact resistance, UHMW-PE has long been a preferred plastic in snowboard wakeboard sports design and engineering. Later, as new UHMW-PE formulations reached designers, customized...
Crown Plastics DuraSurf TM ASC-UV is an anti-static/conducti ve UV-stabile UHMW-PE blend. Possesing the highest level of conductivity in the industry (with a surface resistivity of 10 2 - 103),...