Crown Plastics Co., Inc. Cushioning and Energy Absorbing Material Crown Plastics CEA

Description
Crown Plastics CEA Cushioning and Energy Absorbing Material Crown Plastics CEA is a cushioning and energy absorbing material suitable for gasket and weather stripping applications, as well as linings for sound abatement and energy absorption requirements. Crown Plastics CEA is offered as Santoprene or EPDM with either a UHMW or HDPE bonding layer and a variety of pressure sensitive adhesives. Applications: Crown Plastics CEA is intended for use in a variety of automotive, material handling, appliance, and general industrial applications. • Window Weather Strip • Trunk and Door Weather Strip • Appliance Door Seals • Bed and Trunk Liners • Cup Holder Inserts • Conveyor and Sorting Chute Side Guides Available Thicknesses: “040” (1 mm) to .120” (3 mm) EPDM and Santoprene (55 to 90 Durometer) with a .005” or .010. HDPE or UHMW bonding surface. Textured surfaces are available. Consult your Crown Plastics Company representative.
Datasheet
Description
Crown Plastics CEA Cushioning and Energy Absorbing Material Crown Plastics CEA is a cushioning and energy absorbing material suitable for gasket and weather stripping applications, as well as linings for sound abatement and energy absorption requirements. Crown Plastics CEA is offered as Santoprene or EPDM with either a UHMW or HDPE bonding layer and a variety of pressure sensitive adhesives. Applications: Crown Plastics CEA is intended for use in a variety of automotive, material handling, appliance, and general industrial applications. • Window Weather Strip • Trunk and Door Weather Strip • Appliance Door Seals • Bed and Trunk Liners • Cup Holder Inserts • Conveyor and Sorting Chute Side Guides Available Thicknesses: “040” (1 mm) to .120” (3 mm) EPDM and Santoprene (55 to 90 Durometer) with a .005” or .010. HDPE or UHMW bonding surface. Textured surfaces are available. Consult your Crown Plastics Company representative.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cushioning and Energy Absorbing Material - Crown Plastics CEA - Crown Plastics Co., Inc.
Harrison, OH, USA
Cushioning and Energy Absorbing Material
Crown Plastics CEA
Cushioning and Energy Absorbing Material Crown Plastics CEA
Crown Plastics CEA Cushioning and Energy Absorbing Material Crown Plastics CEA is a cushioning and energy absorbing material suitable for gasket and weather stripping applications, as well as linings for sound abatement and energy absorption requirements. Crown Plastics CEA is offered as Santoprene or EPDM with either a UHMW or HDPE bonding layer and a variety of pressure sensitive adhesives. Applications: Crown Plastics CEA is intended for use in a variety of automotive, material handling, appliance, and general industrial applications. • Window Weather Strip • Trunk and Door Weather Strip • Appliance Door Seals • Bed and Trunk Liners • Cup Holder Inserts • Conveyor and Sorting Chute Side Guides Available Thicknesses: “040” (1 mm) to .120” (3 mm) EPDM and Santoprene (55 to 90 Durometer) with a .005” or .010. HDPE or UHMW bonding surface. Textured surfaces are available. Consult your Crown Plastics Company representative.

Crown Plastics CEA
Cushioning and Energy Absorbing Material

Crown Plastics CEA is a cushioning and energy absorbing material suitable for gasket and weather stripping applications, as well as linings for sound abatement and energy absorption requirements. Crown Plastics CEA is offered as Santoprene or EPDM with either a UHMW or HDPE bonding layer and a variety of pressure sensitive adhesives.

Applications:
Crown Plastics CEA is intended for use in a variety of automotive, material handling, appliance, and general industrial applications.
• Window Weather Strip
• Trunk and Door Weather Strip
• Appliance Door Seals
• Bed and Trunk Liners
• Cup Holder Inserts
• Conveyor and Sorting Chute Side Guides

Available Thicknesses:
“040” (1 mm) to .120” (3 mm) EPDM and Santoprene (55 to 90 Durometer) with a .005” or .010. HDPE or UHMW bonding surface. Textured surfaces are available. Consult your Crown Plastics Company representative.

Supplier's Site Datasheet

Technical Specifications

  Crown Plastics Co., Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number Crown Plastics CEA
Product Name Cushioning and Energy Absorbing Material
Chemical System Polyethylene; HDPE
Thickness 0.0016 to 0.0047 inch (0.0400 to 0.1200 mm)
Width / O.D. 6 to 18 inch (152 to 457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fence Privacy -Reflective Inserts -  - Pexco
Specs
Form / Shape Bar Stock or Rod Stock
Chemical System Vinyl / PVC
Thickness 0.0800 inch (2.03 mm)
View Details
End plate - 284-357 - WAGO
Specs
Form / Shape Plate
Width / O.D. 0.0394 inch (1 mm)
Length 3.05 inch (77.5 mm)
View Details
PEEK Thin-film - APTIV® 1300-050M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 50 to 100 inch (1270 to 2540 mm)
View Details
Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Anti-static or ESD Control
View Details