Crown Plastics Co., Inc. Datasheets for Protective Liners and Lining Systems

Protective liners and lining systems protect an underlying surface from corrosion, wear, erosion, heat or fire. They may also provide leak protection or fluid containment.
Protective Liners and Lining Systems: Learn more

Product Name Notes
Crown Plastics CEA Cushioning and Energy Absorbing Material Crown Plastics CEA is a cushioning and energy absorbing material suitable for gasket and weather stripping applications, as well as linings for...
DuraSrf STS DuraSurf STS is a revolutionary product in that it not only possesses a Silicone Treated Surface, but is also available with an adhesive backing for easy installation. The...
DuraSurf BSR Crown Plastics DuraSurf BSR tapes are specifically designed to meet the demands of the automotive industry to help eliminate Buzz, Squeak and Rattle issues with auto interiors. DuraSurf...
DuraSurf ETA Crown Plastics standard line of Easy-ToApply wear strips and adhesive backed tapes. Each tape product offers excellent abrasion resistance, low coefficient of friction, high impact strength and high...
Crown Plastics DuraSurf TM ASC-UV is an anti-static/conducti ve UV-stabile UHMW-PE blend. Possesing the highest level of conductivity in the industry (with a surface resistivity of 10 2 - 103),...