Crown Plastics Co., Inc. Easy-To-Apply Wear Strips DuraSurf™ ETA

Description
DuraSurf ETA Crown Plastics standard line of Easy-ToApply wear strips and adhesive backed tapes. Each tape product offers excellent abrasion resistance, low coefficient of friction, high impact strength and high performance properties people have come to expect from UHMW. By providing this exceptional material with an adhesive backing, installation time and costs are significantly reduced. No need for bolts or fasteners, no need to countersink. As a matter of fact, DuraSurf ETA also reduces scrap by 75%. When a standard 1/4" thick sheet of UHMW is installed using the traditional mechanical fastening method, 3/16" of the material is lost to the bolt head. This leaves only a 1/16" usable wear surface. You can achieve the same result with a 1/16" DuraSurf ETA tape product and eliminate 80% of the time and cost associated with traditional installation methods. Crown Plastics offers a wide range of both rubber and acrylic based adhesive systems to meet virtually any application requirement. UHMW PROPERTIES • Excellent abrasion and wear resistance • Very high impact strength • Meets FDA and USDA guidelines • No moisture absorption • Self-lubricating – no need for oils or lubricants • Excellent noise abatement properties • Chemical resistance and corrosion resistant • Maintains performance and properties at -30°C • Meets ASTM-D-4020-81 • Low coefficient of friction
Datasheet
Description
DuraSurf ETA Crown Plastics standard line of Easy-ToApply wear strips and adhesive backed tapes. Each tape product offers excellent abrasion resistance, low coefficient of friction, high impact strength and high performance properties people have come to expect from UHMW. By providing this exceptional material with an adhesive backing, installation time and costs are significantly reduced. No need for bolts or fasteners, no need to countersink. As a matter of fact, DuraSurf ETA also reduces scrap by 75%. When a standard 1/4" thick sheet of UHMW is installed using the traditional mechanical fastening method, 3/16" of the material is lost to the bolt head. This leaves only a 1/16" usable wear surface. You can achieve the same result with a 1/16" DuraSurf ETA tape product and eliminate 80% of the time and cost associated with traditional installation methods. Crown Plastics offers a wide range of both rubber and acrylic based adhesive systems to meet virtually any application requirement. UHMW PROPERTIES • Excellent abrasion and wear resistance • Very high impact strength • Meets FDA and USDA guidelines • No moisture absorption • Self-lubricating – no need for oils or lubricants • Excellent noise abatement properties • Chemical resistance and corrosion resistant • Maintains performance and properties at -30°C • Meets ASTM-D-4020-81 • Low coefficient of friction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Easy-To-Apply Wear Strips - DuraSurf™ ETA - Crown Plastics Co., Inc.
Harrison, OH, USA
Easy-To-Apply Wear Strips
DuraSurf™ ETA
Easy-To-Apply Wear Strips DuraSurf™ ETA
DuraSurf ETA Crown Plastics standard line of Easy-ToApply wear strips and adhesive backed tapes. Each tape product offers excellent abrasion resistance, low coefficient of friction, high impact strength and high performance properties people have come to expect from UHMW. By providing this exceptional material with an adhesive backing, installation time and costs are significantly reduced. No need for bolts or fasteners, no need to countersink. As a matter of fact, DuraSurf ETA also reduces scrap by 75%. When a standard 1/4" thick sheet of UHMW is installed using the traditional mechanical fastening method, 3/16" of the material is lost to the bolt head. This leaves only a 1/16" usable wear surface. You can achieve the same result with a 1/16" DuraSurf ETA tape product and eliminate 80% of the time and cost associated with traditional installation methods. Crown Plastics offers a wide range of both rubber and acrylic based adhesive systems to meet virtually any application requirement. UHMW PROPERTIES • Excellent abrasion and wear resistance • Very high impact strength • Meets FDA and USDA guidelines • No moisture absorption • Self-lubricating – no need for oils or lubricants • Excellent noise abatement properties • Chemical resistance and corrosion resistant • Maintains performance and properties at -30°C • Meets ASTM-D-4020-81 • Low coefficient of friction

DuraSurf ETA

Crown Plastics standard line of Easy-ToApply wear strips and adhesive backed tapes. Each tape product offers excellent abrasion resistance, low coefficient of friction, high impact strength and high performance properties people have come to expect from UHMW. By providing this exceptional material with an adhesive backing, installation time and costs are significantly reduced. No need for bolts or fasteners, no need to countersink. As a matter of fact, DuraSurf ETA also reduces scrap by 75%. When a standard 1/4" thick sheet of UHMW is installed using the traditional mechanical fastening method, 3/16" of the material is lost to the bolt head. This leaves only a 1/16" usable wear surface. You can achieve the same result with a 1/16" DuraSurf ETA tape product and eliminate 80% of the time and cost associated with traditional installation methods. Crown Plastics offers a wide range of both rubber and acrylic based adhesive systems to meet virtually any application requirement.

UHMW PROPERTIES
• Excellent abrasion and wear resistance
• Very high impact strength
• Meets FDA and USDA guidelines
• No moisture absorption
• Self-lubricating – no need for oils or lubricants
• Excellent noise abatement properties
• Chemical resistance and corrosion resistant
• Maintains performance and properties at -30°C
• Meets ASTM-D-4020-81
• Low coefficient of friction

Supplier's Site Datasheet

Technical Specifications

  Crown Plastics Co., Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number DuraSurf™ ETA
Product Name Easy-To-Apply Wear Strips
Form / Shape Sheet or Film
Chemical System Polyethylene; UHWM; Acrylic or Polyacrylate
Thickness 0.0050 to 0.1250 inch (0.1270 to 3.17 mm)
Width / O.D. 0.2500 to 24 inch (6.35 to 610 mm)
Industry OEM or Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrically Conductive Polyimide for Semiconductors - G202 C - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Electrically Conductive Compound
View Details
Process Chemistry -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Industry Electronics
View Details
End plate - 2216-7692 - WAGO
Specs
Form / Shape Plate
Thickness 1.64 inch (41.7 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details
PTFE gasket washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details