Crown Plastics Co., Inc. Datasheets for Wear Strips, Wear Plates, and Wear Parts
Wear plates, wear strips and wear parts are used to reduce wear or erosion in mechanical systems.
Wear Strips, Wear Plates, and Wear Parts: Learn more
| Product Name | Notes |
|---|---|
| Crown Plastics CEA Cushioning and Energy Absorbing Material Crown Plastics CEA is a cushioning and energy absorbing material suitable for gasket and weather stripping applications, as well as linings for... | |
| DuraSrf STS DuraSurf STS is a revolutionary product in that it not only possesses a Silicone Treated Surface, but is also available with an adhesive backing for easy installation. The... | |
| DuraSurf BSR Crown Plastics DuraSurf BSR tapes are specifically designed to meet the demands of the automotive industry to help eliminate Buzz, Squeak and Rattle issues with auto interiors. DuraSurf... | |
| DuraSurf ETA Crown Plastics standard line of Easy-ToApply wear strips and adhesive backed tapes. Each tape product offers excellent abrasion resistance, low coefficient of friction, high impact strength and high... | |
| Crown Plastics DuraSurf TM ASC-UV is an anti-static/conducti ve UV-stabile UHMW-PE blend. Possesing the highest level of conductivity in the industry (with a surface resistivity of 10 2 - 103),... |