Crown Plastics Co., Inc. Datasheets for Plastic Sheet and Plastic Film
Plastic sheet and plastic film are flat pieces of plastic formed to a precise thickness for use in specific applications. Products differ in terms of chemical systems, properties, and dimensions.
Plastic Sheet and Plastic Film: Learn more
| Product Name | Notes |
|---|---|
| DuraSurf 2001 DuraJet As an alternative to high priced, non-durable high carbon formulas, DuraSurf 2001 DuraJet provides a blacker, faster alternative to our standard black base, without surrendering it's durability. | |
| DuraSurf 2001 Since 1991, our standard product has become the industry standard for sintered base material. In that time, nearly every snowboard produced in North America using screen printed sintered... | |
| DuraSurf 4001 DuraJet As an alternative to high priced, non-durable high carbon formulas, DuraSurf 4001 DuraJet provides a blacker, faster alternative to our standard black base, without surrendering it's durability. | |
| DuraSurf 4001 A higher molecular weight version of our standard product, DuraSurf 4001 takes an already industry-best durability to an even greater level. Without a doubt the toughest material on... | |
| DuraSurf BSR Crown Plastics DuraSurf BSR tapes are specifically designed to meet the demands of the automotive industry to help eliminate Buzz, Squeak and Rattle issues with auto interiors. DuraSurf... | |
| DuraSurf ETA Crown Plastics standard line of Easy-ToApply wear strips and adhesive backed tapes. Each tape product offers excellent abrasion resistance, low coefficient of friction, high impact strength and high... | |
| DuraVision 5050 is a high-transparency topsheet for the board sports industry. A 50/50 blend of extruded MABS (methyl methacrylate-acrylon itrile-butadiene-sty rene) and TPU (thermoplastic polyurethane), DuraVision is engineered specifically for... | |
| Because of its incredible abrasion and impact resistance, UHMW-PE has long been a preferred plastic in snowboard wakeboard sports design and engineering. Later, as new UHMW-PE formulations reached designers, customized... | |
| Crown Plastics DuraSurf TM ASC-UV is an anti-static/conducti ve UV-stabile UHMW-PE blend. Possesing the highest level of conductivity in the industry (with a surface resistivity of 10 2 - 103),... |