Crown Plastics Co., Inc. Anti Wear / Noise Tape DuraSurf™ BSR

Description
DuraSurf BSR Crown Plastics DuraSurf BSR tapes are specifically designed to meet the demands of the automotive industry to help eliminate Buzz, Squeak and Rattle issues with auto interiors. DuraSurf BSR helps eliminate wear and noise between dissimilar materials, eliminate warranty issues, allow movement in adjoining parts, protect painted surfaces, reduce marring, help extend vehicle life, is easily die-cuttable and can fit into existing designs. The DuraSurf BSR tapes are tested to all of the major automotive specifications including GM9985804, GM6419M, Ford ESB-M3G123-B and Chrysler MSCH612. UHMW PROPERTIES • Excellent abrasion and wear resistance • Very high impact strength • Meets FDA and USDA guidelines • No moisture absorption • Self-lubricating – no need for oils or lubricants • Excellent noise abatement properties • Chemical resistance and corrosion resistant • Meets ASTM-D-4020-81 • Low coefficient of friction
Datasheet
Description
DuraSurf BSR Crown Plastics DuraSurf BSR tapes are specifically designed to meet the demands of the automotive industry to help eliminate Buzz, Squeak and Rattle issues with auto interiors. DuraSurf BSR helps eliminate wear and noise between dissimilar materials, eliminate warranty issues, allow movement in adjoining parts, protect painted surfaces, reduce marring, help extend vehicle life, is easily die-cuttable and can fit into existing designs. The DuraSurf BSR tapes are tested to all of the major automotive specifications including GM9985804, GM6419M, Ford ESB-M3G123-B and Chrysler MSCH612. UHMW PROPERTIES • Excellent abrasion and wear resistance • Very high impact strength • Meets FDA and USDA guidelines • No moisture absorption • Self-lubricating – no need for oils or lubricants • Excellent noise abatement properties • Chemical resistance and corrosion resistant • Meets ASTM-D-4020-81 • Low coefficient of friction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti Wear / Noise Tape - DuraSurf™ BSR - Crown Plastics Co., Inc.
Harrison, OH, USA
Anti Wear / Noise Tape
DuraSurf™ BSR
Anti Wear / Noise Tape DuraSurf™ BSR
DuraSurf BSR Crown Plastics DuraSurf BSR tapes are specifically designed to meet the demands of the automotive industry to help eliminate Buzz, Squeak and Rattle issues with auto interiors. DuraSurf BSR helps eliminate wear and noise between dissimilar materials, eliminate warranty issues, allow movement in adjoining parts, protect painted surfaces, reduce marring, help extend vehicle life, is easily die-cuttable and can fit into existing designs. The DuraSurf BSR tapes are tested to all of the major automotive specifications including GM9985804, GM6419M, Ford ESB-M3G123-B and Chrysler MSCH612. UHMW PROPERTIES • Excellent abrasion and wear resistance • Very high impact strength • Meets FDA and USDA guidelines • No moisture absorption • Self-lubricating – no need for oils or lubricants • Excellent noise abatement properties • Chemical resistance and corrosion resistant • Meets ASTM-D-4020-81 • Low coefficient of friction

DuraSurf BSR

Crown Plastics DuraSurf BSR tapes are specifically designed to meet the demands
of the automotive industry to help eliminate Buzz, Squeak and Rattle issues with auto interiors. DuraSurf BSR helps eliminate wear and noise between dissimilar materials, eliminate warranty issues, allow movement in adjoining parts, protect painted surfaces, reduce marring, help extend vehicle life, is easily die-cuttable and can fit into existing designs. The DuraSurf BSR tapes are tested to all of the major automotive specifications including GM9985804, GM6419M, Ford ESB-M3G123-B and Chrysler MSCH612.

UHMW PROPERTIES
• Excellent abrasion and wear resistance
• Very high impact strength
• Meets FDA and USDA guidelines
• No moisture absorption
• Self-lubricating – no need for oils or lubricants
• Excellent noise abatement properties
• Chemical resistance and corrosion resistant
• Meets ASTM-D-4020-81
• Low coefficient of friction

Supplier's Site Datasheet

Technical Specifications

  Crown Plastics Co., Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number DuraSurf™ BSR
Product Name Anti Wear / Noise Tape
Form / Shape Sheet or Film
Chemical System Polyethylene
Thickness 0.0050 to 0.0200 inch (0.1270 to 0.5080 mm)
Width / O.D. 0.2500 to 24 inch (6.35 to 610 mm)
Industry Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
Fence Privacy -Fence Slats - PVT - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock
Industry Repair or Construction; OEM or Industrial
View Details
PTFE test tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Industry Sanitary
View Details
End plate - 2006-1692 - WAGO
Specs
Form / Shape Plate
Thickness 1.2 inch (30.4 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details