EMX Industries, Inc. Datasheets for Photoelectric Sensors
Photoelectric sensors use emitters and receivers to detect the presence, absence, or distance of target objects.
Photoelectric Sensors: Learn more
| Product Name | Notes |
|---|---|
| Designed for explosive environments, the rugged Explosion Proof Photoeye IRB-EXP is used as a safety, reversing, or opening device in conjunction with automatic operators. The IRB-EXP will work with any... | |
| In conjunction with the automatic operator, the Infrared Modulated Photoeye PC-3 is used as a safety device for garage doors and rolling doors. When the infrared beam is interrupted, the... | |
| The BP-10 Mini Infra-Red Eye Sensor has 33 foot range along with advanced controls and indicators. It may be used for door sensing, reversing, counting, alarm entry and many other... | |
| The Infrared Photoeye IRB-4x works without lenses so it is easy to align, making it less sensitive to fog, dust, snow, and sunlight. Used as a safety, reversing, or opening... | |
| The Infrared Photoeye Sensor IRB-325 is an external entrapment protection, device-type B1, non-contact sensor for use with automatic gate operators. The IRB-325 produces a detection signal when the infrared beam... | |
| The NIR Retro Reflective Photoeye Sensor can be used as a reversing sensor for commercial overhead doors, gates and parking barriers. Benefits include: Compact design, mounting hardware and indicators make... |