EMX Industries, Inc. Explosion Proof Photoeye Sensor IRB-EXP

Description
Designed for explosive environments, the rugged Explosion Proof Photoeye IRB-EXP is used as a safety, reversing, or opening device in conjunction with automatic operators. The IRB-EXP will work with any control board that accepts dry contact on the input. The easy-to-install IRB-EXP is used with garage doors, rolling doors, parking barriers and other equipment located in explosive environments. Benefits include: Easy alignment Precise tuning Reliability No focusing lens Features Designed to operate in areas with explosive environments. NEMA 4 and 7 housing NEC Class I, Groups B, C & D, Class II, Groups E, F & G CSA certified, CENELEC certified, EExd IIC. Copper free Aluminum with Epoxy finish. Potentiometer range adjustment to allow more precise tuning to site. Through beam design is not affected by shiny surfaces. Modulated infrared to reduce the effect of sunlight, fog, rain, dust and dirt. No focusing lens.
Description
Designed for explosive environments, the rugged Explosion Proof Photoeye IRB-EXP is used as a safety, reversing, or opening device in conjunction with automatic operators. The IRB-EXP will work with any control board that accepts dry contact on the input. The easy-to-install IRB-EXP is used with garage doors, rolling doors, parking barriers and other equipment located in explosive environments. Benefits include: Easy alignment Precise tuning Reliability No focusing lens Features Designed to operate in areas with explosive environments. NEMA 4 and 7 housing NEC Class I, Groups B, C & D, Class II, Groups E, F & G CSA certified, CENELEC certified, EExd IIC. Copper free Aluminum with Epoxy finish. Potentiometer range adjustment to allow more precise tuning to site. Through beam design is not affected by shiny surfaces. Modulated infrared to reduce the effect of sunlight, fog, rain, dust and dirt. No focusing lens.

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof Photoeye Sensor - IRB-EXP - EMX Industries, Inc.
Cleveland, OH, USA
Explosion Proof Photoeye Sensor
IRB-EXP
Explosion Proof Photoeye Sensor IRB-EXP
Designed for explosive environments, the rugged Explosion Proof Photoeye IRB-EXP is used as a safety, reversing, or opening device in conjunction with automatic operators. The IRB-EXP will work with any control board that accepts dry contact on the input. The easy-to-install IRB-EXP is used with garage doors, rolling doors, parking barriers and other equipment located in explosive environments. Benefits include: Easy alignment Precise tuning Reliability No focusing lens Features Designed to operate in areas with explosive environments. NEMA 4 and 7 housing NEC Class I, Groups B, C & D, Class II, Groups E, F & G CSA certified, CENELEC certified, EExd IIC. Copper free Aluminum with Epoxy finish. Potentiometer range adjustment to allow more precise tuning to site. Through beam design is not affected by shiny surfaces. Modulated infrared to reduce the effect of sunlight, fog, rain, dust and dirt. No focusing lens.

Designed for explosive environments, the rugged Explosion Proof Photoeye IRB-EXP is used as a safety, reversing, or opening device in conjunction with automatic operators. The IRB-EXP will work with any control board that accepts dry contact on the input. The easy-to-install IRB-EXP is used with garage doors, rolling doors, parking barriers and other equipment located in explosive environments.

Benefits include:

  • Easy alignment
  • Precise tuning
  • Reliability
  • No focusing lens

Features

  • Designed to operate in areas with explosive environments.
  • NEMA 4 and 7 housing
  • NEC Class I, Groups B, C & D, Class II, Groups E, F & G CSA certified, CENELEC certified, EExd IIC.
  • Copper free Aluminum with Epoxy finish.
  • Potentiometer range adjustment to allow more precise tuning to site.
  • Through beam design is not affected by shiny surfaces.
  • Modulated infrared to reduce the effect of sunlight, fog, rain, dust and dirt.
  • No focusing lens.
Supplier's Site

Technical Specifications

  EMX Industries, Inc.
Product Category Photoelectric Sensors
Product Number IRB-EXP
Product Name Explosion Proof Photoeye Sensor
Body Shape Rectangular
Operation Distance 300 to 1380 inch (7620 to 35052 mm)
Operating Temperature -40 to 170 F (-40 to 76.67 C)
Optical Technology Type Through Beam
Beam Type Infrared
Unlock Full Specs
to access all available technical data