EMX Industries, Inc. Infrared Modulated Photocel Sensor PC-3

Description
In conjunction with the automatic operator, the Infrared Modulated Photoeye PC-3 is used as a safety device for garage doors and rolling doors. When the infrared beam is interrupted, the relay common and normally open contacts in the receiver are closed. The LED indicator is lit when the PC-3 receiver is not aligned or when the beam is interrupted. Benefits include: Easy installation Reliable Calibration not required Reliable Cost effective Features Works with any control board that accepts dry contact in the safety input Supervised relay output provides an "open" signal in case of power failure Non-reflective through-beam system is not affected by shiny surfaces Modulated infrared beam not affected by sunlight, rain, dust or dirt Wide detection angle: 24 degrees Indoor or outdoor operation of 30 feet
Description
In conjunction with the automatic operator, the Infrared Modulated Photoeye PC-3 is used as a safety device for garage doors and rolling doors. When the infrared beam is interrupted, the relay common and normally open contacts in the receiver are closed. The LED indicator is lit when the PC-3 receiver is not aligned or when the beam is interrupted. Benefits include: Easy installation Reliable Calibration not required Reliable Cost effective Features Works with any control board that accepts dry contact in the safety input Supervised relay output provides an "open" signal in case of power failure Non-reflective through-beam system is not affected by shiny surfaces Modulated infrared beam not affected by sunlight, rain, dust or dirt Wide detection angle: 24 degrees Indoor or outdoor operation of 30 feet

Suppliers

Company
Product
Description
Supplier Links
Infrared Modulated Photocel Sensor - PC-3 - EMX Industries, Inc.
Cleveland, OH, USA
Infrared Modulated Photocel Sensor
PC-3
Infrared Modulated Photocel Sensor PC-3
In conjunction with the automatic operator, the Infrared Modulated Photoeye PC-3 is used as a safety device for garage doors and rolling doors. When the infrared beam is interrupted, the relay common and normally open contacts in the receiver are closed. The LED indicator is lit when the PC-3 receiver is not aligned or when the beam is interrupted. Benefits include: Easy installation Reliable Calibration not required Reliable Cost effective Features Works with any control board that accepts dry contact in the safety input Supervised relay output provides an "open" signal in case of power failure Non-reflective through-beam system is not affected by shiny surfaces Modulated infrared beam not affected by sunlight, rain, dust or dirt Wide detection angle: 24 degrees Indoor or outdoor operation of 30 feet

In conjunction with the automatic operator, the Infrared Modulated Photoeye PC-3 is used as a safety device for garage doors and rolling doors.

When the infrared beam is interrupted, the relay common and normally open contacts in the receiver are closed. The LED indicator is lit when the PC-3 receiver is not aligned or when the beam is interrupted.

Benefits include:

  • Easy installation
  • Reliable
  • Calibration not required
  • Reliable
  • Cost effective

Features

  • Works with any control board that accepts dry contact in the safety input
  • Supervised relay output provides an "open" signal in case of power failure
  • Non-reflective through-beam system is not affected by shiny surfaces
  • Modulated infrared beam not affected by sunlight, rain, dust or dirt
  • Wide detection angle: 24 degrees
  • Indoor or outdoor operation of 30 feet
Supplier's Site

Technical Specifications

  EMX Industries, Inc.
Product Category Photoelectric Sensors
Product Number PC-3
Product Name Infrared Modulated Photocel Sensor
Body Shape Rectangular
Operation Distance ? to 360 inch (? to 9144 mm)
Optical Technology Type Through Beam
Beam Type Infrared
Output Load DC Load
Unlock Full Specs
to access all available technical data