EMX Industries, Inc. Water-Proof Proximity Card Reader / Keypad PRX-320

Description
EMX’s new stand alone proximity reader is appropriate for use on gates or doors where there is need for resistance to climactic conditions. Benefits include: Supports up to 2000 users Low energy consumption. Can be used on solar installations Option of using a built-in contact for doorbell enunciators Use it as a keypad for some users and as a proximity card reader for others Features Programmable door lock settings Up to 2000 users by card or 8 user passwords Power Requirements: 12 VDC 500-800 mA Power Consumption: 90 mA standby / 110 mA activated Read Range: 5 inches
Description
EMX’s new stand alone proximity reader is appropriate for use on gates or doors where there is need for resistance to climactic conditions. Benefits include: Supports up to 2000 users Low energy consumption. Can be used on solar installations Option of using a built-in contact for doorbell enunciators Use it as a keypad for some users and as a proximity card reader for others Features Programmable door lock settings Up to 2000 users by card or 8 user passwords Power Requirements: 12 VDC 500-800 mA Power Consumption: 90 mA standby / 110 mA activated Read Range: 5 inches

Suppliers

Company
Product
Description
Supplier Links
Water-Proof Proximity Card Reader / Keypad - PRX-320 - EMX Industries, Inc.
Cleveland, OH, USA
Water-Proof Proximity Card Reader / Keypad
PRX-320
Water-Proof Proximity Card Reader / Keypad PRX-320
EMX’s new stand alone proximity reader is appropriate for use on gates or doors where there is need for resistance to climactic conditions. Benefits include: Supports up to 2000 users Low energy consumption. Can be used on solar installations Option of using a built-in contact for doorbell enunciators Use it as a keypad for some users and as a proximity card reader for others Features Programmable door lock settings Up to 2000 users by card or 8 user passwords Power Requirements: 12 VDC 500-800 mA Power Consumption: 90 mA standby / 110 mA activated Read Range: 5 inches

EMX’s new stand alone proximity reader is appropriate for use on gates or doors where there is need for resistance to climactic conditions.

Benefits include:

  • Supports up to 2000 users
  • Low energy consumption. Can be used on solar installations
  • Option of using a built-in contact for doorbell enunciators
  • Use it as a keypad for some
    users and as a proximity card
    reader for others

Features

  • Programmable door lock settings
  • Up to 2000 users by card or 8 user passwords
  • Power Requirements: 12 VDC 500-800 mA
  • Power Consumption: 90 mA standby / 110 mA activated
  • Read Range: 5 inches
Supplier's Site

Technical Specifications

  EMX Industries, Inc.
Product Category Proximity Sensors
Product Number PRX-320
Product Name Water-Proof Proximity Card Reader / Keypad
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000554-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Photoelectric, Industrial - 1882-1015316-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details