EMX Industries, Inc. Mini Infra-Red Eye BP 10 Photoelectric Sensor WITT 110

Description
The BP-10 Mini Infra-Red Eye Sensor has 33 foot range along with advanced controls and indicators. It may be used for door sensing, reversing, counting, alarm entry and many other applications acceptable to infrared sensing. The small size of the BP 10 transmitter and receiver lenses make them an ideal choice for installations where the customer does not want noticeable sensors. Benefits include: Wide variety of transmitter and receiver packaging and output options 0.6 inch diameter lenses are less noticeable and less likely to be vandalized IP65 rating allows for installation in areas that might receive some rain or water splash Features IP 54 on amplifier and IP 65 on eyes Supply voltage: 10V to 30V DC, 24V AC, 115V AC Sensitivity adjustment Range: 30 feet 20 foot integral cables Operating temperature range: -20C to + 60C
Description
The BP-10 Mini Infra-Red Eye Sensor has 33 foot range along with advanced controls and indicators. It may be used for door sensing, reversing, counting, alarm entry and many other applications acceptable to infrared sensing. The small size of the BP 10 transmitter and receiver lenses make them an ideal choice for installations where the customer does not want noticeable sensors. Benefits include: Wide variety of transmitter and receiver packaging and output options 0.6 inch diameter lenses are less noticeable and less likely to be vandalized IP65 rating allows for installation in areas that might receive some rain or water splash Features IP 54 on amplifier and IP 65 on eyes Supply voltage: 10V to 30V DC, 24V AC, 115V AC Sensitivity adjustment Range: 30 feet 20 foot integral cables Operating temperature range: -20C to + 60C

Suppliers

Company
Product
Description
Supplier Links
Mini Infra-Red Eye BP 10 Photoelectric Sensor - WITT 110 - EMX Industries, Inc.
Cleveland, OH, USA
Mini Infra-Red Eye BP 10 Photoelectric Sensor
WITT 110
Mini Infra-Red Eye BP 10 Photoelectric Sensor WITT 110
The BP-10 Mini Infra-Red Eye Sensor has 33 foot range along with advanced controls and indicators. It may be used for door sensing, reversing, counting, alarm entry and many other applications acceptable to infrared sensing. The small size of the BP 10 transmitter and receiver lenses make them an ideal choice for installations where the customer does not want noticeable sensors. Benefits include: Wide variety of transmitter and receiver packaging and output options 0.6 inch diameter lenses are less noticeable and less likely to be vandalized IP65 rating allows for installation in areas that might receive some rain or water splash Features IP 54 on amplifier and IP 65 on eyes Supply voltage: 10V to 30V DC, 24V AC, 115V AC Sensitivity adjustment Range: 30 feet 20 foot integral cables Operating temperature range: -20C to + 60C

The BP-10 Mini Infra-Red Eye Sensor has 33 foot range along with advanced controls and indicators. It may be used for door sensing, reversing, counting, alarm entry and many other applications acceptable to infrared sensing. The small size of the BP 10 transmitter and receiver lenses make them an ideal choice for installations where the customer does not want noticeable sensors.

Benefits include:

  • Wide variety of transmitter and receiver packaging and output options
  • 0.6 inch diameter lenses are less
    noticeable and less likely to be
    vandalized
  • IP65 rating allows for installation in areas that might receive some rain or water splash

Features

  • IP 54 on amplifier and IP 65 on eyes
  • Supply voltage: 10V to 30V DC, 24V AC, 115V AC
  • Sensitivity adjustment
  • Range: 30 feet
  • 20 foot integral cables
  • Operating temperature range: -20C to + 60C
Supplier's Site

Technical Specifications

  EMX Industries, Inc.
Product Category Photoelectric Sensors
Product Number WITT 110
Product Name Mini Infra-Red Eye BP 10 Photoelectric Sensor
Body Shape Rectangular
Operation Distance ? to 3120 inch (? to 79248 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
Optical Technology Type Retroreflective
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3173/4173-P Photomicrosensor (Transmissive) - EE-SX3173-P2 - Omron Electronic Components – Americas
Specs
Operation Distance 0.1969 inch (5 mm)
View Details
Ultra-compact BGS Photoelectric Sensor E3T-BGS - IMS.PE.E3TB20 - Intellisense Microelectronics Ltd.
Specs
Operation Distance 0.1181 to 0.7874 inch (3 to 20 mm)
Optical Technology Type Adjustable Field Background Suppression
Power Requirements DC Powered
View Details
Cylindrical Style Photoelectric Sensor - 42CSS-D1MNA3-D4 - Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 31.5 inch (800 mm)
Electrical Connection 4-pin DC Micro QD
View Details
Diffuse scan - SOOD-BS-R-PN-80 - Festo Corporation
Specs
Operating Temperature -13 to 140 F (-25 to 60 C)
Electrical Output Current; Switched / Alarm
View Details
2 suppliers