KRÜSS Scientific Datasheets for Polymer Testing Equipment
Polymer test equipment includes melt flow indexers, extrusiometers, and other specialized instruments for determining the processability and properties of plastics and elastomer materials.
Polymer Testing Equipment: Learn more
| Product Name | Notes |
|---|---|
| In its Basic version, the DSA30 Drop Shape Analyzer specializes in the accurate wetting measurement by means of the static contact angle. With fast and simple exchange of solid... | |
| In its Expert configuration, the DSA25 Drop Shape Analyzer is designed for determining the wettability of solids by means of the contact angle as well as the surface tension of... | |
| In the Flexible Liquid configuration, the MSA Mobile Surface Analyzer carries out automated contact angle measurements between freely selectable liquids on solid samples. The focus lies on non-destructive analysis with... | |
| The wettability of very small surfaces can have a great influence on product quality, e.g. for contact points on circuit boards or in microfluidics. The DSA30M Drop Shape Analyzer enables... | |
| The Basic configuration of the DSA100 Drop Shape Analyzer combines manual precision measurement of the static contact angle with the technical advantages and robustness of the DSA100 system solution. With... | |
| The Basic configuration of the DSA25 Drop Shape Analyzer is suitable for accurate wetting measurements with a standard test liquid or sample liquid. The instrument is ideal for quick measurements... | |
| The Expert version of the DSA100 Drop Shape Analyzer system solution enables solids and liquids in wetting and coating processes to be analyzed comprehensively. The high degree of automation with... | |
| The Expert version of the DSA30 Drop Shape Analyzer enables solids and liquids in wetting and coating processes to be analyzed comprehensively. The high degree of automation with easily programmable... | |
| The Standard configuration of the DSA100 Drop Shape Analyzer system solution is designed for the semi-automatic measurement of the static and dynamic contact angle and the scientific assessment of wettability... | |
| The Standard configuration of the DSA30 Drop Shape Analyzer is designed for the semi-automatic measurement of the static and dynamic contact angle and the scientific assessment of wettability by means... | |
| The Standard version of the DSA25 Drop Shape Analyzer measures the static or dynamic contact angle with high precision and can also be used to determine the surface free energy... | |
| The TVA100B Top View Analyzer is the only instrument in the world to use the top-view distance method for measuring the contact angle of a liquid on a solid from... |