KRÜSS Scientific Drop Shape Analyzer DSA30S

Description
The Standard configuration of the DSA30 Drop Shape Analyzer is designed for the semi-automatic measurement of the static and dynamic contact angle and the scientific assessment of wettability by means of the surface free energy (SFE). The instrument is well-suitable for the reliable quality assurance of surface pre-treatment processes as well as the development and optimization of wetting and coating procedures. Accessories for ultrafast one-click SFE measurement as well as wetting analysis at higher temperatures enhance the spectrum of the instrument. Applications Quality assurance and optimization of activation processes such as plasma treatment, flame treatment, or corona treatment before coating or bonding Analyzing the wettability of plastics, glass, ceramics, wood, paper, or metal Analyzing surface cleanliness Wetting analysis at controlled temperature
Datasheet
Description
The Standard configuration of the DSA30 Drop Shape Analyzer is designed for the semi-automatic measurement of the static and dynamic contact angle and the scientific assessment of wettability by means of the surface free energy (SFE). The instrument is well-suitable for the reliable quality assurance of surface pre-treatment processes as well as the development and optimization of wetting and coating procedures. Accessories for ultrafast one-click SFE measurement as well as wetting analysis at higher temperatures enhance the spectrum of the instrument. Applications Quality assurance and optimization of activation processes such as plasma treatment, flame treatment, or corona treatment before coating or bonding Analyzing the wettability of plastics, glass, ceramics, wood, paper, or metal Analyzing surface cleanliness Wetting analysis at controlled temperature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drop Shape Analyzer - DSA30S - KRÜSS Scientific
Matthews, NC, United States
Drop Shape Analyzer
DSA30S
Drop Shape Analyzer DSA30S
The Standard configuration of the DSA30 Drop Shape Analyzer is designed for the semi-automatic measurement of the static and dynamic contact angle and the scientific assessment of wettability by means of the surface free energy (SFE). The instrument is well-suitable for the reliable quality assurance of surface pre-treatment processes as well as the development and optimization of wetting and coating procedures. Accessories for ultrafast one-click SFE measurement as well as wetting analysis at higher temperatures enhance the spectrum of the instrument. Applications Quality assurance and optimization of activation processes such as plasma treatment, flame treatment, or corona treatment before coating or bonding Analyzing the wettability of plastics, glass, ceramics, wood, paper, or metal Analyzing surface cleanliness Wetting analysis at controlled temperature

The Standard configuration of the DSA30 Drop Shape Analyzer is designed for the semi-automatic measurement of the static and dynamic contact angle and the scientific assessment of wettability by means of the surface free energy (SFE). The instrument is well-suitable for the reliable quality assurance of surface pre-treatment processes as well as the development and optimization of wetting and coating procedures. Accessories for ultrafast one-click SFE measurement as well as wetting analysis at higher temperatures enhance the spectrum of the instrument.

Applications

  • Quality assurance and optimization of activation processes such as plasma treatment, flame treatment, or corona treatment before coating or bonding
  • Analyzing the wettability of plastics, glass, ceramics, wood, paper, or metal
  • Analyzing surface cleanliness
  • Wetting analysis at controlled temperature
Supplier's Site Datasheet

Technical Specifications

  KRÜSS Scientific
Product Category Property Testing Equipment
Product Number DSA30S
Product Name Drop Shape Analyzer
Methods, Technology & Standards Pendant drop/Rising drop
Unlock Full Specs
to access all available technical data

Similar Products

Permeometer - 4301N - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Properties Analyzed Absorption / WaterAbsorption; Densometry / Pore Size
Test Media Textiles; Paper
Display & Special Features Analog
View Details
Biodiesel Blend Analyzer - InfraCal 2 ATR-B - AMETEK Spectro Scientific
Specs
Methods, Technology & Standards ASTM D7371 and EN 14078
Test Media Fuel / Fuel Materials
Mounting / Loading Options Benchtop or Laboratory
View Details
FlowSorb III Surface Area Analyzer -  - Micromeritics
Specs
Methods, Technology & Standards Flowing Gas Method
Properties Analyzed Specific Surface Area; Total Surface Area
Test Media Foam / Porous Materials; Powders
View Details
Determination of Refractoriness Under Load (RUL) and Creep in Compression (CIC) of Refractory Ceramics: RUL/CIC 421 -  - NETZSCH-Gerätebau GmbH
Specs
Properties Analyzed Refractoriness Under Load (RUL), Creep in Compression (CIC)
Test Media Ceramics
Mounting / Loading Options Benchtop or Laboratory
View Details