KRÜSS Scientific Drop Shape Analyzer DSA25E

Description
In its Expert configuration, the DSA25 Drop Shape Analyzer is designed for determining the wettability of solids by means of the contact angle as well as the surface tension of liquids such as coating substances or adhesives. Thanks to the combination of speed and versatile evaluation options, the analyses give quick feedback to pretreatment steps in quality control but also allow assessing the resulting adhesion. Applications Quality assurance of activation processes such as plasma treatment, flame treatment, or corona treatment Checking wettability of plastics, glass, ceramics, wood, paper, or metal Testing the effectiveness of hydrophobic coatings and other coatings Analyzing coating liquids and adhesives and assessing their adhesion Assessing long-term stability of coatings Analyzing (super-) hydrophobic and self-cleaning surfaces Wetting analysis at controlled temperature and/or humidity
Datasheet
Description
In its Expert configuration, the DSA25 Drop Shape Analyzer is designed for determining the wettability of solids by means of the contact angle as well as the surface tension of liquids such as coating substances or adhesives. Thanks to the combination of speed and versatile evaluation options, the analyses give quick feedback to pretreatment steps in quality control but also allow assessing the resulting adhesion. Applications Quality assurance of activation processes such as plasma treatment, flame treatment, or corona treatment Checking wettability of plastics, glass, ceramics, wood, paper, or metal Testing the effectiveness of hydrophobic coatings and other coatings Analyzing coating liquids and adhesives and assessing their adhesion Assessing long-term stability of coatings Analyzing (super-) hydrophobic and self-cleaning surfaces Wetting analysis at controlled temperature and/or humidity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drop Shape Analyzer - DSA25E - KRÜSS Scientific
Matthews, NC, United States
Drop Shape Analyzer
DSA25E
Drop Shape Analyzer DSA25E
In its Expert configuration, the DSA25 Drop Shape Analyzer is designed for determining the wettability of solids by means of the contact angle as well as the surface tension of liquids such as coating substances or adhesives. Thanks to the combination of speed and versatile evaluation options, the analyses give quick feedback to pretreatment steps in quality control but also allow assessing the resulting adhesion. Applications Quality assurance of activation processes such as plasma treatment, flame treatment, or corona treatment Checking wettability of plastics, glass, ceramics, wood, paper, or metal Testing the effectiveness of hydrophobic coatings and other coatings Analyzing coating liquids and adhesives and assessing their adhesion Assessing long-term stability of coatings Analyzing (super-) hydrophobic and self-cleaning surfaces Wetting analysis at controlled temperature and/or humidity

In its Expert configuration, the DSA25 Drop Shape Analyzer is designed for determining the wettability of solids by means of the contact angle as well as the surface tension of liquids such as coating substances or adhesives. Thanks to the combination of speed and versatile evaluation options, the analyses give quick feedback to pretreatment steps in quality control but also allow assessing the resulting adhesion.

Applications

  • Quality assurance of activation processes such as plasma treatment, flame treatment, or corona treatment
  • Checking wettability of plastics, glass, ceramics, wood, paper, or metal
  • Testing the effectiveness of hydrophobic coatings and other coatings
  • Analyzing coating liquids and adhesives and assessing their adhesion
  • Assessing long-term stability of coatings
  • Analyzing (super-) hydrophobic and self-cleaning surfaces
  • Wetting analysis at controlled temperature and/or humidity
Supplier's Site Datasheet

Technical Specifications

  KRÜSS Scientific
Product Category Property Testing Equipment
Product Number DSA25E
Product Name Drop Shape Analyzer
Methods, Technology & Standards Pendant drop/Rising drop
Unlock Full Specs
to access all available technical data

Similar Products

Manual Densometers - 4190N - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Properties Analyzed Compactability / Compressibility; Smoothness; Absorption / WaterAbsorption; Densometry / Pore Size
Test Media Textiles; Paper
Mounting / Loading Options Process Line Mounted for Continuous Monitoring
View Details
JOAP Certified Elemental Analyzer - SpectrOil M/N-W - AMETEK Spectro Scientific
Specs
Methods, Technology & Standards ASTM Standard Test Method D6595
Properties Analyzed Wear / Abrasion
Test Media Fuel / Fuel Materials
View Details
Melt Flow Testers -  - Instron®
Specs
Properties Analyzed Pour Point; Texture Analysis; Melt Flow Index (MFI); Processability / Plasticity
Test Media Polymers/Organics
Display & Special Features Digital; PC Interface / Networkable; SPC Software or Capability
View Details
Touchscreen Force Testing System - MultiTest 2.5-xt - Mecmesin Corporation
Specs
Properties Analyzed Compactability / Compressibility
Test Media Textiles; Film; Paper; Polymers/Organics
Mounting / Loading Options Benchtop or Laboratory
View Details