KRÜSS Scientific Drop Shape Analyzer DSA30E

Description
The Expert version of the DSA30 Drop Shape Analyzer enables solids and liquids in wetting and coating processes to be analyzed comprehensively. The high degree of automation with easily programmable features provides for user-independent contact angle and surface tension results, which is ideal for the use in quality control. However, the DSA30E is also frequently used in R&D due to its versatility in controlling thermal conditions and its scientific tools for analyzing the solid/liquid contact. Applications Quality assurance of activation processes such as plasma treatment, flame treatment, or corona treatment Analyzing wettability of plastics, glass, ceramics, wood, paper, or metal Analyzing the effectiveness of hydrophobic coatings and other coatings Analyzing coating liquids and adhesives and assessing their adhesion Assessing long-term stability of coatings Analyzing (super-) hydrophobic and self-cleaning surfaces Analyzing homogeneity of cleanliness and wettability and measuring differences between coated/uncoated or treated/untreated areas Wetting analysis at controlled temperature and/or humidity
Datasheet
Description
The Expert version of the DSA30 Drop Shape Analyzer enables solids and liquids in wetting and coating processes to be analyzed comprehensively. The high degree of automation with easily programmable features provides for user-independent contact angle and surface tension results, which is ideal for the use in quality control. However, the DSA30E is also frequently used in R&D due to its versatility in controlling thermal conditions and its scientific tools for analyzing the solid/liquid contact. Applications Quality assurance of activation processes such as plasma treatment, flame treatment, or corona treatment Analyzing wettability of plastics, glass, ceramics, wood, paper, or metal Analyzing the effectiveness of hydrophobic coatings and other coatings Analyzing coating liquids and adhesives and assessing their adhesion Assessing long-term stability of coatings Analyzing (super-) hydrophobic and self-cleaning surfaces Analyzing homogeneity of cleanliness and wettability and measuring differences between coated/uncoated or treated/untreated areas Wetting analysis at controlled temperature and/or humidity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drop Shape Analyzer - DSA30E - KRÜSS Scientific
Matthews, NC, United States
Drop Shape Analyzer
DSA30E
Drop Shape Analyzer DSA30E
The Expert version of the DSA30 Drop Shape Analyzer enables solids and liquids in wetting and coating processes to be analyzed comprehensively. The high degree of automation with easily programmable features provides for user-independent contact angle and surface tension results, which is ideal for the use in quality control. However, the DSA30E is also frequently used in R&D due to its versatility in controlling thermal conditions and its scientific tools for analyzing the solid/liquid contact. Applications Quality assurance of activation processes such as plasma treatment, flame treatment, or corona treatment Analyzing wettability of plastics, glass, ceramics, wood, paper, or metal Analyzing the effectiveness of hydrophobic coatings and other coatings Analyzing coating liquids and adhesives and assessing their adhesion Assessing long-term stability of coatings Analyzing (super-) hydrophobic and self-cleaning surfaces Analyzing homogeneity of cleanliness and wettability and measuring differences between coated/uncoated or treated/untreated areas Wetting analysis at controlled temperature and/or humidity

The Expert version of the DSA30 Drop Shape Analyzer enables solids and liquids in wetting and coating processes to be analyzed comprehensively. The high degree of automation with easily programmable features provides for user-independent contact angle and surface tension results, which is ideal for the use in quality control. However, the DSA30E is also frequently used in R&D due to its versatility in controlling thermal conditions and its scientific tools for analyzing the solid/liquid contact.

Applications

  • Quality assurance of activation processes such as plasma treatment, flame treatment, or corona treatment
  • Analyzing wettability of plastics, glass, ceramics, wood, paper, or metal
  • Analyzing the effectiveness of hydrophobic coatings and other coatings
  • Analyzing coating liquids and adhesives and assessing their adhesion
  • Assessing long-term stability of coatings
  • Analyzing (super-) hydrophobic and self-cleaning surfaces
  • Analyzing homogeneity of cleanliness and wettability and measuring differences between coated/uncoated or treated/untreated areas
  • Wetting analysis at controlled temperature and/or humidity
Supplier's Site Datasheet

Technical Specifications

  KRÜSS Scientific
Product Category Property Testing Equipment
Product Number DSA30E
Product Name Drop Shape Analyzer
Methods, Technology & Standards Pendant drop/Rising drop
Unlock Full Specs
to access all available technical data

Similar Products

Manual Densometers - 4110N - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Properties Analyzed Texture Analysis; Absorption / WaterAbsorption; Densometry / Pore Size
Test Media Textiles; Paper
Mounting / Loading Options Process Line Mounted for Continuous Monitoring
View Details
Portable Marine BN Analyzer - FluidScan 1200 - AMETEK Spectro Scientific
Specs
Methods, Technology & Standards ASTM D2896, ASTM D7889, ASTM E1655
Test Media Petroleum
Mounting / Loading Options Handheld, Portable or Field
View Details
Melt Flow Testers -  - Instron®
Specs
Properties Analyzed Pour Point; Texture Analysis; Melt Flow Index (MFI); Processability / Plasticity
Test Media Polymers/Organics
Display & Special Features Digital; PC Interface / Networkable; SPC Software or Capability
View Details
Touchscreen Force Testing System - MultiTest 1-xt - Mecmesin Corporation
Specs
Properties Analyzed Compactability / Compressibility
Test Media Textiles; Film; Paper; Polymers/Organics
Mounting / Loading Options Benchtop or Laboratory
View Details