KRÜSS Scientific Drop Shape Analyzer DSA100E

Description
The Expert version of the DSA100 Drop Shape Analyzer system solution enables solids and liquids in wetting and coating processes to be analyzed comprehensively. The high degree of automation with easy programmable procedures provides for user-independent contact angle and surface tension results, which is ideal for the use in quality control. However, the DSA100E is also frequently used in R&D due to its versatility in controlling thermal conditions, its dosing solution with four (optional: up to eight) test liquids, and its scientific tools for analyzing the solid/liquid contact. Applications Quality assurance and optimization of activation processes such as plasma treatment, flame treatment, or corona treatment before coating or bonding Analyzing the wettability of plastics, glass, ceramics, wood, paper, or metal Analyzing the effectiveness of hydrophobic coatings and other coatings Analyzing coating liquids and adhesives and assessing their adhesion Assessing long-term stability of coatings Analyzing (super-) hydrophobic and self-cleaning surfaces Analyzing homogeneity of cleanliness and wettability and measuring differences between coated/uncoated or treated/untreated areas Wetting analysis at controlled temperature and/or humidity Measuring surface tension of hot liquids, e.g. hotmelts
Datasheet
Description
The Expert version of the DSA100 Drop Shape Analyzer system solution enables solids and liquids in wetting and coating processes to be analyzed comprehensively. The high degree of automation with easy programmable procedures provides for user-independent contact angle and surface tension results, which is ideal for the use in quality control. However, the DSA100E is also frequently used in R&D due to its versatility in controlling thermal conditions, its dosing solution with four (optional: up to eight) test liquids, and its scientific tools for analyzing the solid/liquid contact. Applications Quality assurance and optimization of activation processes such as plasma treatment, flame treatment, or corona treatment before coating or bonding Analyzing the wettability of plastics, glass, ceramics, wood, paper, or metal Analyzing the effectiveness of hydrophobic coatings and other coatings Analyzing coating liquids and adhesives and assessing their adhesion Assessing long-term stability of coatings Analyzing (super-) hydrophobic and self-cleaning surfaces Analyzing homogeneity of cleanliness and wettability and measuring differences between coated/uncoated or treated/untreated areas Wetting analysis at controlled temperature and/or humidity Measuring surface tension of hot liquids, e.g. hotmelts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drop Shape Analyzer - DSA100E - KRÜSS Scientific
Matthews, NC, United States
Drop Shape Analyzer
DSA100E
Drop Shape Analyzer DSA100E
The Expert version of the DSA100 Drop Shape Analyzer system solution enables solids and liquids in wetting and coating processes to be analyzed comprehensively. The high degree of automation with easy programmable procedures provides for user-independent contact angle and surface tension results, which is ideal for the use in quality control. However, the DSA100E is also frequently used in R&D due to its versatility in controlling thermal conditions, its dosing solution with four (optional: up to eight) test liquids, and its scientific tools for analyzing the solid/liquid contact. Applications Quality assurance and optimization of activation processes such as plasma treatment, flame treatment, or corona treatment before coating or bonding Analyzing the wettability of plastics, glass, ceramics, wood, paper, or metal Analyzing the effectiveness of hydrophobic coatings and other coatings Analyzing coating liquids and adhesives and assessing their adhesion Assessing long-term stability of coatings Analyzing (super-) hydrophobic and self-cleaning surfaces Analyzing homogeneity of cleanliness and wettability and measuring differences between coated/uncoated or treated/untreated areas Wetting analysis at controlled temperature and/or humidity Measuring surface tension of hot liquids, e.g. hotmelts

The Expert version of the DSA100 Drop Shape Analyzer system solution enables solids and liquids in wetting and coating processes to be analyzed comprehensively. The high degree of automation with easy programmable procedures provides for user-independent contact angle and surface tension results, which is ideal for the use in quality control. However, the DSA100E is also frequently used in R&D due to its versatility in controlling thermal conditions, its dosing solution with four (optional: up to eight) test liquids, and its scientific tools for analyzing the solid/liquid contact.

Applications

  • Quality assurance and optimization of activation processes such as plasma treatment, flame treatment, or corona treatment before coating or bonding
  • Analyzing the wettability of plastics, glass, ceramics, wood, paper, or metal
  • Analyzing the effectiveness of hydrophobic coatings and other coatings
  • Analyzing coating liquids and adhesives and assessing their adhesion
  • Assessing long-term stability of coatings
  • Analyzing (super-) hydrophobic and self-cleaning surfaces
  • Analyzing homogeneity of cleanliness and wettability and measuring differences between coated/uncoated or treated/untreated areas
  • Wetting analysis at controlled temperature and/or humidity
  • Measuring surface tension of hot liquids, e.g. hotmelts
Supplier's Site Datasheet

Technical Specifications

  KRÜSS Scientific
Product Category Property Testing Equipment
Product Number DSA100E
Product Name Drop Shape Analyzer
Methods, Technology & Standards Pendant drop/Rising drop
Unlock Full Specs
to access all available technical data

Similar Products

Manual Densometers - 4110N - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Properties Analyzed Texture Analysis; Absorption / WaterAbsorption; Densometry / Pore Size
Test Media Textiles; Paper
Mounting / Loading Options Process Line Mounted for Continuous Monitoring
View Details
Biodiesel Blend Analyzer - InfraCal 2 ATR-B - AMETEK Spectro Scientific
Specs
Methods, Technology & Standards ASTM D7371 and EN 14078
Test Media Fuel / Fuel Materials
Mounting / Loading Options Benchtop or Laboratory
View Details
FlowSorb III Surface Area Analyzer -  - Micromeritics
Specs
Methods, Technology & Standards Flowing Gas Method
Properties Analyzed Specific Surface Area; Total Surface Area
Test Media Foam / Porous Materials; Powders
View Details
Determination of Refractoriness Under Load (RUL) and Creep in Compression (CIC) of Refractory Ceramics: RUL/CIC 421 -  - NETZSCH-Gerätebau GmbH
Specs
Properties Analyzed Refractoriness Under Load (RUL), Creep in Compression (CIC)
Test Media Ceramics
Mounting / Loading Options Benchtop or Laboratory
View Details