KRÜSS Scientific Drop Shape Analyzer DSA100S

Description
The Standard configuration of the DSA100 Drop Shape Analyzer system solution is designed for the semi-automatic measurement of the static and dynamic contact angle and the scientific assessment of wettability by means of the surface free energy (SFE). The instrument, which is equipped with a robust housing, is well-suited for the reliable quality assurance of surface pre-treatment processes as well as the development and optimization of wetting and coating procedures. Accessories for ultrafast one-click SFE measurement as well as wetting analysis at higher temperatures enhance the spectrum of the instrument. Applications Quality assurance and optimization of activation processes such as plasma treatment, flame treatment, or corona treatment before coating or bonding Analyzing wettability of plastics, glass, ceramics, wood, paper, or metal Analyzing the effectiveness of hydrophobic coatings and other coatings Analyzing surface cleanliness Wetting analysis at controlled temperature
Datasheet
Description
The Standard configuration of the DSA100 Drop Shape Analyzer system solution is designed for the semi-automatic measurement of the static and dynamic contact angle and the scientific assessment of wettability by means of the surface free energy (SFE). The instrument, which is equipped with a robust housing, is well-suited for the reliable quality assurance of surface pre-treatment processes as well as the development and optimization of wetting and coating procedures. Accessories for ultrafast one-click SFE measurement as well as wetting analysis at higher temperatures enhance the spectrum of the instrument. Applications Quality assurance and optimization of activation processes such as plasma treatment, flame treatment, or corona treatment before coating or bonding Analyzing wettability of plastics, glass, ceramics, wood, paper, or metal Analyzing the effectiveness of hydrophobic coatings and other coatings Analyzing surface cleanliness Wetting analysis at controlled temperature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drop Shape Analyzer - DSA100S - KRÜSS Scientific
Matthews, NC, United States
Drop Shape Analyzer
DSA100S
Drop Shape Analyzer DSA100S
The Standard configuration of the DSA100 Drop Shape Analyzer system solution is designed for the semi-automatic measurement of the static and dynamic contact angle and the scientific assessment of wettability by means of the surface free energy (SFE). The instrument, which is equipped with a robust housing, is well-suited for the reliable quality assurance of surface pre-treatment processes as well as the development and optimization of wetting and coating procedures. Accessories for ultrafast one-click SFE measurement as well as wetting analysis at higher temperatures enhance the spectrum of the instrument. Applications Quality assurance and optimization of activation processes such as plasma treatment, flame treatment, or corona treatment before coating or bonding Analyzing wettability of plastics, glass, ceramics, wood, paper, or metal Analyzing the effectiveness of hydrophobic coatings and other coatings Analyzing surface cleanliness Wetting analysis at controlled temperature

The Standard configuration of the DSA100 Drop Shape Analyzer system solution is designed for the semi-automatic measurement of the static and dynamic contact angle and the scientific assessment of wettability by means of the surface free energy (SFE).

The instrument, which is equipped with a robust housing, is well-suited for the reliable quality assurance of surface pre-treatment processes as well as the development and optimization of wetting and coating procedures. Accessories for ultrafast one-click SFE measurement as well as wetting analysis at higher temperatures enhance the spectrum of the instrument.

Applications

  • Quality assurance and optimization of activation processes such as plasma treatment, flame treatment, or corona treatment before coating or bonding
  • Analyzing wettability of plastics, glass, ceramics, wood, paper, or metal
  • Analyzing the effectiveness of hydrophobic coatings and other coatings
  • Analyzing surface cleanliness
  • Wetting analysis at controlled temperature
Supplier's Site Datasheet

Technical Specifications

  KRÜSS Scientific
Product Category Property Testing Equipment
Product Number DSA100S
Product Name Drop Shape Analyzer
Methods, Technology & Standards Pendant drop/Rising drop
Unlock Full Specs
to access all available technical data

Similar Products

Manual Densometers - 4110N - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Properties Analyzed Texture Analysis; Absorption / WaterAbsorption; Densometry / Pore Size
Test Media Textiles; Paper
Mounting / Loading Options Process Line Mounted for Continuous Monitoring
View Details
Fuel Analysis Spectrometer - SpectrOil M/F-W - AMETEK Spectro Scientific
Specs
Methods, Technology & Standards ASTM Standard Test Method D 6728
Properties Analyzed Wear / Abrasion
Test Media Fuel / Fuel Materials
View Details
Xtended Pressure Sorption Analyzer - ASAP® 2450 - Micromeritics
Specs
Methods, Technology & Standards Gas Sorption Technique
Properties Analyzed Adsorption / Desorption; Porosimetry / Pore Volume; Specific Surface Area
Test Media Food / Beverage; Geological (Rock, Strata, etc.); Adhesives/Sealants; Ceramics; Chemicals; Catalyst; Metals; Powders
View Details
Modulus of Rupture (MOR) of Refractory Ceramics up to 1500°C: HMOR 422 D/3 -  - NETZSCH-Gerätebau GmbH
Specs
Properties Analyzed Modulus of Rupture (MOR) of Refractory Ceramics
Test Media Ceramics
Mounting / Loading Options Benchtop or Laboratory
View Details