BUG-O Systems, Inc. Datasheets for Arc and Resistance Welding Equipment
Welding machines and joining machines include all manner of devices used for welding, brazing and soldering.
Arc and Resistance Welding Equipment: Learn more
| Product Name | Notes |
|---|---|
| Bug-o Gantry and Side Beam Units are custom designed assemblies that are used in a variety of applications such as automated seam welding, beam and stiffener fabrication as well as... | |
| Bug-O Systems Automatic Gouging System features a high resolution voltage control, automatic feed head and our Modular Drive System travel carriage. This combination regulates an accurate gouging depth and produces... | |
| CW-11 Circle Welder is equipped for MIG, Flux Core and Sub Arc welding on large vessels, domed heads and flat surfaces. The CW-11 has a working range of 10"-50" (254-... | |
| CW-18 Circle Welder is designed for welding of nozzles into vessels or domed heads utilizing SUB-ARC. The CW-18 mounts on a 3-Jaw Chuck welding diameter 6" to 50" (152-1270 mm)... | |
| CW-7 Circle Welder is equipped for MIG, Flux Core and Sub Arc welding on vessels and domed heads. The CW-7 has a working range of 6"-24" (152-610 mm) O.D. nozzles... | |
| The All Position Overlay System is designed for pulp digesters, boiler tube walls or any vessel or surface that requires overlay repair. The system will travel at a regulated, precise... | |
| The Bug-O Automatic Girth Welder is an automatic system that is applied to reduce welding time for joining tank courses during field erection. It straddles the shell plates riding on... | |
| The Bug-O Zipper Welder is designed to weld vertical seams on field storage tanks. The system is composed of two standard components: box rail assembly with carriage and the Modular... | |
| The CW-5 Circle Welder is designed for single or multipass welding of couplings or nozzles on pipe and vessels utilizing MIG or Flux Core process, with gas shield. | |
| The CW-5AX Circle Welder is designed for single pass or multi pass welding of couplings and nozzles on pipe and vessels. The unit is available for Sub Arc, MIG or... | |
| The Girth Welder is a self-propelled welding system for field storage tank welding. It can reduce field storage tank welding time up to 40%. Weld defects are greatly reduced saving... | |
| The GO-FER III Oxy-Fuel kit is used for straight line cuts and weld preparation beveling. The kit comes complete with the exception of a torch. The BUG-O torch holder will... | |
| The GO-FER III Plasma Kit is specifically designed to work in conjunction with a plasma machine. It's travel speed of 8-100 inches per minute (203-2640mm/min) and it's direct rack and... | |
| The GO-FER III Welding Kit is an economical straight-line welding travel carriage. The all position Fits-All Clamp will accept and accommodate any hand held welding gun and allow the operator... | |
| The K-Bug 2000 digital, compact fillet welder is a portable straight line travel carriage. Creating continuous or intermittent "stitch" welds at a constant travel speed the K-BUG 2000 produces high... | |
| The K-BUG 3000 digital compact heavy duty fillet welder with oscillation is designed for welding fillet joints. A lightweight, portable carriage utilizing powerful magnets and guide wheel clamps and tracks... | |
| The K-BUG 4000 digital, compact fillet welder creates continuous or intermittent "stitch" welds at a constant travel speed producing high quality, uniform welds in a fraction of the time required... | |
| The Lincoln (LN10) Stiffener Welder is a self-contained, dual head automatic welder. It will produce continuous or intermittent fillet welds on stiffeners with flange widths up to 12" (0-304.8 mm)... | |
| The Lincoln (LN9) Stiffener Welder is a self-contained, dual head automatic welder. It will produce continuous or intermittent fillet welds on stiffeners with flange widths up to 12" (0-304.8 mm)... | |
| The Modular Drive Programmable Shape Machine is an easy to use 2-axis machine which you can program to run any contour or pattern for both welding or cutting applications. A... | |
| The Modular Drive System is the only product in the industry that allows the user to configure one machine for various automated applications, now and in the future. The MDS... | |
| The NEW CGW-2500 (Compact Girth Welder) from Bug-O All Time is designed to produce 2G horizontal sub-arc welds for a variety of applications including: Storage Tank, wind tower and piling... | |
| The Piper Bug Pipe Welding System from Bug-O Systems is a digitally controlled programmable welding travel carriage integrated with Lincoln Electric® Invertec® V350-PRO Power Source. The Piper Bug features a... | |
| The PIPER-PLUS provides the proven durability and capabilities of the original PIPER-BUG plus several new ones. Digitally integrated with the Lincoln Electric Powerwave S-350 power source and Autodrive 4R220 wire... | |
| The Programmable Gantry System provides coordinated motion in two axis, using three drives: two synchronized motors drive the main carriages along the X-axis, and one drives the Y-axis crossbeam carriage. | |
| The Programmable Shape Machine is an easy to use 2-axis machine which you can program to run any contour or pattern for both welding and cutting applications. A handheld terminal... | |
| The Stiffener Welder is a self contained, dual head welding travel carriage with integrated wire feeders and spool mounts. It will produce continuous or programmable imtermittent fillet welds on stiffeners... | |
| The Trac-Bug is a compact friction drive cutting machine that will ride on any standard 6" (152 mm) V-grooved track. A solid-state variable speed control allows the Trac-Bug to travel... | |
| The UNI-BUG II will carry a cutting torch or welding gun into tight work areas or around very tight curves without the use of a track. The built-in carrying handle... | |
| The UNI-BUG III will make continuous or intermittent stitch welds. The machine will mount and run directly on the work piece. Each carriage is designed to fit on a specific... | |
| The GO-FER® IV is a portable, versatile and robust tractor designed for all your cutting and welding needs. It’s like having three units in one! When used for cutting, you... | |
| Vertical Welder The Vertical Welder is designed for welding the vertical seams on field storage tanks in an enclosed environment. The frame of the Vertical Welder is covered by Aluminum... |