BUG-O Systems, Inc. Datasheets for Plasma Welding Equipment
Plasma welding equipment melt areas with an arc and then use a high-velocity, high-temperature ionized gas to make welds.
Plasma Welding Equipment: Learn more
| Product Name | Notes |
|---|---|
| Bug-o Gantry and Side Beam Units are custom designed assemblies that are used in a variety of applications such as automated seam welding, beam and stiffener fabrication as well as... | |
| Bug-O Systems Automatic Gouging System features a high resolution voltage control, automatic feed head and our Modular Drive System travel carriage. This combination regulates an accurate gouging depth and produces... | |
| The GO-FER III Oxy-Fuel kit is used for straight line cuts and weld preparation beveling. The kit comes complete with the exception of a torch. The BUG-O torch holder will... | |
| The GO-FER III Plasma Kit is specifically designed to work in conjunction with a plasma machine. It's travel speed of 8-100 inches per minute (203-2640mm/min) and it's direct rack and... | |
| The GO-FER III Welding Kit is an economical straight-line welding travel carriage. The all position Fits-All Clamp will accept and accommodate any hand held welding gun and allow the operator... | |
| The Lincoln (LN10) Stiffener Welder is a self-contained, dual head automatic welder. It will produce continuous or intermittent fillet welds on stiffeners with flange widths up to 12" (0-304.8 mm)... | |
| The Lincoln (LN9) Stiffener Welder is a self-contained, dual head automatic welder. It will produce continuous or intermittent fillet welds on stiffeners with flange widths up to 12" (0-304.8 mm)... | |
| The Modular Drive Programmable Shape Machine is an easy to use 2-axis machine which you can program to run any contour or pattern for both welding or cutting applications. A... | |
| The Modular Drive System is the only product in the industry that allows the user to configure one machine for various automated applications, now and in the future. The MDS... | |
| The Programmable Gantry System provides coordinated motion in two axis, using three drives: two synchronized motors drive the main carriages along the X-axis, and one drives the Y-axis crossbeam carriage. | |
| The Programmable Shape Machine is an easy to use 2-axis machine which you can program to run any contour or pattern for both welding and cutting applications. A handheld terminal... | |
| The Stiffener Welder is a self contained, dual head welding travel carriage with integrated wire feeders and spool mounts. It will produce continuous or programmable imtermittent fillet welds on stiffeners... | |
| The Trac-Bug is a compact friction drive cutting machine that will ride on any standard 6" (152 mm) V-grooved track. A solid-state variable speed control allows the Trac-Bug to travel... | |
| The UNI-BUG II will carry a cutting torch or welding gun into tight work areas or around very tight curves without the use of a track. The built-in carrying handle... | |
| The UNI-BUG III will make continuous or intermittent stitch welds. The machine will mount and run directly on the work piece. Each carriage is designed to fit on a specific... | |
| The GO-FER® IV is a portable, versatile and robust tractor designed for all your cutting and welding needs. It’s like having three units in one! When used for cutting, you... |