BUG-O Systems, Inc. Datasheets for Rack and Pinion Drives
Rack and pinion drives use a rotational motor to affect linear motion via a rack and pinion combination. They are used frequently in long-travel applications, such as machine tool table positioning, that require high stiffness and accuracy.
Rack and Pinion Drives: Learn more
| Product Name | Notes |
|---|---|
| CIR-O machines are lightweight, heavy-duty, multipleuse circular drives. Each of the three sizes of machines has a positive rack and pinion drive and infinitely variable speed control which provides smooth,... | |
| The BUG-O DC IV is a dual speed range, positive rack & pinion drive, ready for mounting welding or cutting attachments and accessories. It consists of a DC IV Drive... | |
| The G0-Fer III Plasma Kit is specifically designed to work in conjunction with a plasma machine. It's travel speed of 8-100 inches per minute (203-2640 mm/min) and it's direct rack... | |
| The Go-fer III Oxy-Fuel Kit is used for straight line cuts and weld preparation beveling. The kit comes complete with the exception of a torch. The Bug-O Torch Holder will... | |
| The Go-Fer III Welding Kit is an economical straight-line welding travel carriage. The all position Fits-All Clamp will accept and accommodate any hand held welding gun and allow the operator... | |
| The Modular Drive System is the only product in the industry that allows the user to configure one machine for various automated applications. The MDS produces precise, accurate cuts and... | |
| The Programmable Shape Machine is an easy to use 2-axis machine which you can program to run any contour or pattern for both welding or cutting applications. A handheld terminal... | |
| The UNIVERSAL BUG-O-MATIC is a compact unit which combines a powerful drive and precision oscillator all in one housing. The unit is lightweight and can easily be handled by one... | |
| The Universal Bug-O-Matic is operator friendly and produces precise accurate welds. The remote pendant allows the operator to produce repeatable welds with pre-set parameters which increases production, improves quality and... |