BUG-O Systems, Inc. Datasheets for Oxy-fuel Cutting and Welding Equipment

Oxy-fuel cutting and welding equipment melt an areas with an arc and then use a high-velocity, high-temperature, ionized gas to make cuts.
Oxy-fuel Cutting and Welding Equipment: Learn more

Product Name Notes
Bug-o Gantry and Side Beam Units are custom designed assemblies that are used in a variety of applications such as automated seam welding, beam and stiffener fabrication as well as...
The GO-FER III Oxy-Fuel kit is used for straight line cuts and weld preparation beveling. The kit comes complete with the exception of a torch. The BUG-O torch holder will...
The MM-1 is a computer-controlled machine that automates the cutting of profiles, holes, nozzles and shapes on pipe with diameters from 4" to 16" (10-40 cm). A 4" to 24"...
The Modular Drive System is the only product in the industry that allows the user to configure one machine for various automated applications, now and in the future. The MDS...
The Programmable Gantry System provides coordinated motion in two axis, using three drives: two synchronized motors drive the main carriages along the X-axis, and one drives the Y-axis crossbeam carriage.
The Programmable Pass Through machine automates the end preparation of pipes for fabrication using a program that makes saddle cuts, offset (hillside) cuts, lateral cuts and mitre cuts. The SE-4PTD...
The SE-2PTD Programmable Pass Through machine provides dual programming capabilities enabling the user to make saddle cuts, offset cuts, laterals, miters, holes, and shapes in pipes. The Programmable Pass Through...
The SE-4PD is a programmable machine. It will cut saddles, laterals, miters, offsets (hillsides) and elbows using a micro-processor and handheld terminal. Oxyfuel or Plasma may be used. Cutting diameter...
The Trac-Bug is a compact friction drive cutting machine that will ride on any standard 6" (152 mm) V-grooved track. A solid-state variable speed control allows the Trac-Bug to travel...
The UNI-BUG II will carry a cutting torch or welding gun into tight work areas or around very tight curves without the use of a track. The built-in carrying handle...
The UNI-BUG III will make continuous or intermittent stitch welds. The machine will mount and run directly on the work piece. Each carriage is designed to fit on a specific...
The GO-FER® IV is a portable, versatile and robust tractor designed for all your cutting and welding needs. It’s like having three units in one! When used for cutting, you...
Uses oxyfuel for square or beveled hole cuts (see chart for capacities). The CB-2 is mounted on a special frame with areleasable permanent magnet base. Machine includes variablespeed rotation, 2-hose...
Uses oxyfuel for square or beveled hole cuts (see chart for capacities). Unit includes 2-hose oxy-fuel machine torch, adjustable tip adaptor, variable speed rotation, vertical and horizontal torch adjustment and...