BUG-O Systems, Inc. Datasheets for Plasma Cutting Equipment

Plasma cutting machines use a high-velocity, high-temperature ionized gas to make cuts in materials and parts.
Plasma Cutting Equipment: Learn more

Product Name Notes
Bug-o Gantry and Side Beam Units are custom designed assemblies that are used in a variety of applications such as automated seam welding, beam and stiffener fabrication as well as...
Bug-O Systems Automatic Gouging System features a high resolution voltage control, automatic feed head and our Modular Drive System travel carriage. This combination regulates an accurate gouging depth and produces...
CB-1P Plasma Circle Burner, for cutting beveled holes in lightwall pipe or vessels with wall thicknesses up to 3/8" (7 mm). This machine is supplied with a Thermal Dynamics air...
The GO-FER III Oxy-Fuel kit is used for straight line cuts and weld preparation beveling. The kit comes complete with the exception of a torch. The BUG-O torch holder will...
The GO-FER III Plasma Kit is specifically designed to work in conjunction with a plasma machine. It's travel speed of 8-100 inches per minute (203-2640mm/min) and it's direct rack and...
The GO-FER III Welding Kit is an economical straight-line welding travel carriage. The all position Fits-All Clamp will accept and accommodate any hand held welding gun and allow the operator...
The Lincoln (LN10) Stiffener Welder is a self-contained, dual head automatic welder. It will produce continuous or intermittent fillet welds on stiffeners with flange widths up to 12" (0-304.8 mm)...
The Lincoln (LN9) Stiffener Welder is a self-contained, dual head automatic welder. It will produce continuous or intermittent fillet welds on stiffeners with flange widths up to 12" (0-304.8 mm)...
The MM-1 is a computer-controlled machine that automates the cutting of profiles, holes, nozzles and shapes on pipe with diameters from 4" to 16" (10-40 cm). A 4" to 24"...
The Modular Drive Programmable Shape Machine is an easy to use 2-axis machine which you can program to run any contour or pattern for both welding or cutting applications. A...
The Modular Drive System is the only product in the industry that allows the user to configure one machine for various automated applications, now and in the future. The MDS...
The Programmable Gantry System provides coordinated motion in two axis, using three drives: two synchronized motors drive the main carriages along the X-axis, and one drives the Y-axis crossbeam carriage.
The Programmable Pass Through machine automates the end preparation of pipes for fabrication using a program that makes saddle cuts, offset (hillside) cuts, lateral cuts and mitre cuts. The SE-4PTD...
The Programmable Shape Machine is an easy to use 2-axis machine which you can program to run any contour or pattern for both welding and cutting applications. A handheld terminal...
The SE-2PTD Programmable Pass Through machine provides dual programming capabilities enabling the user to make saddle cuts, offset cuts, laterals, miters, holes, and shapes in pipes. The Programmable Pass Through...
The SE-4PD is a programmable machine. It will cut saddles, laterals, miters, offsets (hillsides) and elbows using a micro-processor and handheld terminal. Oxyfuel or Plasma may be used. Cutting diameter...
The Stiffener Welder is a self contained, dual head welding travel carriage with integrated wire feeders and spool mounts. It will produce continuous or programmable imtermittent fillet welds on stiffeners...
The Trac-Bug is a compact friction drive cutting machine that will ride on any standard 6" (152 mm) V-grooved track. A solid-state variable speed control allows the Trac-Bug to travel...
The UNI-BUG II will carry a cutting torch or welding gun into tight work areas or around very tight curves without the use of a track. The built-in carrying handle...
The UNI-BUG III will make continuous or intermittent stitch welds. The machine will mount and run directly on the work piece. Each carriage is designed to fit on a specific...
The GO-FER® IV is a portable, versatile and robust tractor designed for all your cutting and welding needs. It’s like having three units in one! When used for cutting, you...