The Girth Welder is a self-propelled welding system for field storage tank welding. It can reduce field storage tank welding time up to 40%. Weld defects are greatly reduced saving tank erection costs. This machine is available as dual or single sided. The Lincoln NA-3 control and welding head are fitted with wire feed rolls, nozzles, straighteners and 50 lbs (22.7 kg) wire reels. A flux recovery system is equipped with the machine for the recycling of flux. An adjustable frame allows for plates 6' (1.8m) to 10' (3m) tall.
| BUG-O Systems, Inc. | |
|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment |
| Product Number | BGW-1000 |
| Product Name | Single Side Girth Welder |
| Equipment Type | Complete System |
| Process Capability | Submerged Arc; Welding |
| Thickness Capability | 5/16" to 1-9/16" |
| AC Input Voltage | 115/120V_60Hz; 208-230/240V_60Hz |