BUG-O Systems, Inc. Datasheets for Welding Accessories

Welding accessories includes products used in, or related to, processes such as MIG, TIG and resistance welding.
Welding Accessories: Learn more

Product Name Notes
8 slot turntable provides quick mounting for holding fixture. Turn table tilts from 0-120 degrees.
Bug-O Systems weld backings are non metallic, non hygroscopic, neutral, and unlike metal backing bars, do not become part of the finished weld. When properly positioned and attached to the...
Bug-O Systems’ Automatic Height Control is a compact, easy to use accessory designed to maintain a constant welding torch-to-work distance. This control can be used with Sub Arc, Flux-Core and...
Bug-O's Machine cutting torches are designed to handle all types of machine cutting applications. The torches can provide up to 15'' (381 mm) cutting capacity. Two hose and three hose...
Once you use Magswitch MagSquares, you’ll have to have them in your toolbox. Our Mag Squares provide a new level of fast and easy multiplane workholding when positioning steel. Magswitch...
Remarkably, this new technology lets you turn magnetic power on and off with a half turn of a handle! When incorporated into the ergonomic design of the Magswitch Magnetic Medium-Duty...
Remote foot switch run/stop controller. Forward/stop/reverse switch with potentiometer for stepless speed adjustment.
The All Position Overlay System is designed for pulp digesters, boiler tube walls or any vessel or surface that requires over-lay repair. The system will travel at a regulated, precise...
The Bug-O Fill-It digital, compact fillet welder is a compact straight line travel carriage. Creating continuous or intermittent "stitch" welds at a constant travel speed, produces high quality, uniform welds...
The Bug-O HD Fill-It digital, compact, fillet welder with oscillation is designed for welding fillet joints. A lightweight, portable carriage utilizing powerful magnets and guide wheels clamps and tracks directly...
The BUG-O Portable Plate Beveling Machine, PBM 2000, is a machining tool that allows anyone to produce perfect bevels everytime. The machine is easily adjusted to cut any bevel angle...
The BUG-O Portable Plate Beveling Machine, PBM 2002, is a machining tool that allows anyone to produce perfect bevels everytime. The machine is easily adjusted to cut any bevel angle...
The DC Speed Weaving Kit combines a DC-IV drive unit and a Speed Weaver II for those straight line welding applications that require oscillation. Rack and pinion drive along with...
The Freestanding Torch Support FTS-1020 is a small manually operated torch manipulator. Rack and pinion movement on hardened "V" ways provides effortless and smooth positioning of cutting torch or welding...
The K-BUG 1200 is a compact, portable, straight-line tractor equipped with a rugged gear drive and an improved torch adjustment profile. The Gear drive has been incorporated to handle the...
The K-BUG 4000 digital, compact fillet welder creates continuous or intermittent "stitch" welds at a constant travel speed producing high quality, uniform welds in a fraction of the time required...
The K-BUG 5000 is a compact portable welding unit with an integrated pendulum weaver for all position welding. It mounts to BUG-O Systems Aluminum Rigid Rail and attaches to work...
The K-BUG 5002 is a compact portable welding unit with an integrated pendulum weaver for all position welding. It mounts to BUG-O Systems Aluminum Rigid Rail and attaches to work...
The K-BUG 6000 is a compact portable welding unit with an integrated linear weaver for all position welding. It runs on BUG-O Systems Aluminum Rigid Rail which attaches to the...
The K-BUG 6002 is a compact portable welding unit with an integrated linear weaver for all position welding. It runs on BUG-O Systems Aluminum Rigid Rail which attaches to the...
The KBUG-5100 is a compact portable welding unit with an integrated pendulum weaver for all position welding. Mounted to BUG-O Systems Hi-Flex rail and attached to the work surface using...
The KBUG-5102 is a compact portable welding unit with an integrated pendulum weaver for all position welding. Mounted to BUG-O Systems Hi-Flex rail and attached to the work surface using...
The KBUG-6100 is a compact portable welding unit with an integrated linear weaver for all position welding. It runs on BUG-O Systems Aluminum Rigid Rail which attaches to the work...
The KBUG-6102 is a compact portable welding unit with an integrated linear weaver for all position welding. It runs on BUG-O Systems Aluminum Rigid Rail which attaches to the work...
The Magswitch Boomerangles are extremely versatile, providing adjustable angle holds. The easy on/off of Magswitch eliminates the need to pry off the angle allows you to keep the angle free...
The Magswitch Switchable Magnetic Welding Clamp lets welders quickly set up, weld and move on to the next job, thanks to its new magnetic technology. Simply place it on a...
The MINI-MINIPULATOR II includes solid state variable speed, vertical and horizontal DC drives, pendant control of "up-off-down" and "forward-off-reverse ," limit switches on both drives, and a counterweight in column...
The NEW FTS-1025 Free Standing Torch Support with Automatic Height Control is a compact, easy to use system, designed to maintain a constant torch-to-work distance automatically. This system can be...
The new Portable Beveling Machine is designed for beveling plates in an auto feed mode. The PortableBeveling Machine can travel along a plate's edge in any direction and perform beveling...
The Stand Alone Weavers are compact lightweight oscillating weld weavers designed to be mounted on Manipulators and Fixtures. They offer the ability to perform weave welds or straight-line stringer welds...
Three Hose Torches: • Quick opening cutting oxygen valve for immediate full flow. • Separate preheat and cutting oxygen valves for high and low preheat control. • Cutting capacity to...
Versatile 2-hose Machine Cutting Torch has an 8" cutting capacity that includes check valves on preheat fuel and preheat oxygen.
Versatile 3-hose Machine Cutting Torches has a 15" cutting capacity.