Ryan Electronics Corporation 2:1 Flexible Fluoroelastomer Tubing M23053/13 (Fluoroelastomer, Flexible)

Description
APPLICATIONS: For extreme temperature applications, and where exposure to fuels, acids, lubricants, and solvents is expected CHARACTERISTICS: PRODUCT DESCRIPTION: Flexible, fluoroelastomer heat shrinkable sleeving Colors conform to requirements of Class II of MIL-STD-104, black shall be considered standard OPERATING TEMPERATURE: -40°C to +200°C LONGITUDINAL CHANGE: ± 20 % M23053/13 Mil-Spec # Size (in) Recovered I.D. Max. (in) Total Wall Thk.Nom. (in) M23053/13-001 .187 .094 .035 M23053/13-002 .250 .125 .035 M23053/13-003 .375 .187 .035 M23053/13-004 .500 .250 .035 M23053/13-005 .625 .312 .042 M23053/13-006 .750 .375 .042 M23053/13-007 .875 .437 .049 M23053/13-008 1 .500 .049 M23053/13-009 1.250 .625 .055 M23053/13-010 1.500 .750 .055 M23053/13-011 2 1 .065 AVAILABILITY: Many specifications in stock for immediate shipment VALUE ADDED OPTIONS FOR M23053/13: Cut to length Custom printing
Description
APPLICATIONS: For extreme temperature applications, and where exposure to fuels, acids, lubricants, and solvents is expected CHARACTERISTICS: PRODUCT DESCRIPTION: Flexible, fluoroelastomer heat shrinkable sleeving Colors conform to requirements of Class II of MIL-STD-104, black shall be considered standard OPERATING TEMPERATURE: -40°C to +200°C LONGITUDINAL CHANGE: ± 20 % M23053/13 Mil-Spec # Size (in) Recovered I.D. Max. (in) Total Wall Thk.Nom. (in) M23053/13-001 .187 .094 .035 M23053/13-002 .250 .125 .035 M23053/13-003 .375 .187 .035 M23053/13-004 .500 .250 .035 M23053/13-005 .625 .312 .042 M23053/13-006 .750 .375 .042 M23053/13-007 .875 .437 .049 M23053/13-008 1 .500 .049 M23053/13-009 1.250 .625 .055 M23053/13-010 1.500 .750 .055 M23053/13-011 2 1 .065 AVAILABILITY: Many specifications in stock for immediate shipment VALUE ADDED OPTIONS FOR M23053/13: Cut to length Custom printing

Suppliers

Company
Product
Description
Supplier Links
2:1 Flexible Fluoroelastomer Tubing - M23053/13 (Fluoroelastomer, Flexible) - Ryan Electronics Corporation
Bristol, CT, USA
2:1 Flexible Fluoroelastomer Tubing
M23053/13 (Fluoroelastomer, Flexible)
2:1 Flexible Fluoroelastomer Tubing M23053/13 (Fluoroelastomer, Flexible)
APPLICATIONS: For extreme temperature applications, and where exposure to fuels, acids, lubricants, and solvents is expected CHARACTERISTICS: PRODUCT DESCRIPTION: Flexible, fluoroelastomer heat shrinkable sleeving Colors conform to requirements of Class II of MIL-STD-104, black shall be considered standard OPERATING TEMPERATURE: -40°C to +200°C LONGITUDINAL CHANGE: ± 20 % M23053/13 Mil-Spec # Size (in) Recovered I.D. Max. (in) Total Wall Thk.Nom. (in) M23053/13-001 .187 .094 .035 M23053/13-002 .250 .125 .035 M23053/13-003 .375 .187 .035 M23053/13-004 .500 .250 .035 M23053/13-005 .625 .312 .042 M23053/13-006 .750 .375 .042 M23053/13-007 .875 .437 .049 M23053/13-008 1 .500 .049 M23053/13-009 1.250 .625 .055 M23053/13-010 1.500 .750 .055 M23053/13-011 2 1 .065 AVAILABILITY: Many specifications in stock for immediate shipment VALUE ADDED OPTIONS FOR M23053/13: Cut to length Custom printing

APPLICATIONS:

  • For extreme temperature applications, and where exposure to fuels, acids, lubricants, and solvents is expected

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Flexible, fluoroelastomer heat shrinkable sleeving
  • Colors conform to requirements of Class II of MIL-STD-104, black shall be considered standard

OPERATING TEMPERATURE:

  • -40°C to +200°C

LONGITUDINAL CHANGE:

  • ± 20 %

M23053/13

Mil-Spec #Size
(in)
Recovered
I.D. Max.
(in)
Total Wall Thk.Nom. (in)
M23053/13-001.187.094.035
M23053/13-002.250.125.035
M23053/13-003.375.187.035
M23053/13-004.500.250.035
M23053/13-005.625.312.042
M23053/13-006.750.375.042
M23053/13-007.875.437.049
M23053/13-0081.500.049
M23053/13-0091.250.625.055
M23053/13-0101.500.750.055
M23053/13-01121.065

AVAILABILITY:

  • Many specifications in stock for immediate shipment

VALUE ADDED OPTIONS FOR M23053/13:

  • Cut to length
  • Custom printing
Supplier's Site

Technical Specifications

  Ryan Electronics Corporation
Product Category Protective Sleeving
Product Number M23053/13 (Fluoroelastomer, Flexible)
Product Name 2:1 Flexible Fluoroelastomer Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing 1/4
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
PVDF Heat Shrink Tubing - HSK-600 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Difluoride (PVDF)
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
Heat Shrink Boots - 013933-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details