Ryan Electronics Corporation Low Temperature Non-Shrink Flexible PVC Tubing M7444 Series

Description
APPLICATIONS: Flexible in low temperature enviornments, typically found in aerospace applications as well as many low temperature commercial applications CHARACTERISTICS: Non heat shrinkable, flame resistant, flexible extruded, vinyl plastic tubing Type I: Clear (colorless) Type III: Colored black, white, or yellow Class 1: Cold brittle point at -68°C and flame resistance of 45 seconds Class 2: Cold brittle point at -55°C and flame resistance of 15 seconds
Description
APPLICATIONS: Flexible in low temperature enviornments, typically found in aerospace applications as well as many low temperature commercial applications CHARACTERISTICS: Non heat shrinkable, flame resistant, flexible extruded, vinyl plastic tubing Type I: Clear (colorless) Type III: Colored black, white, or yellow Class 1: Cold brittle point at -68°C and flame resistance of 45 seconds Class 2: Cold brittle point at -55°C and flame resistance of 15 seconds

Suppliers

Company
Product
Description
Supplier Links
Low Temperature Non-Shrink Flexible PVC Tubing - M7444 Series - Ryan Electronics Corporation
Bristol, CT, USA
Low Temperature Non-Shrink Flexible PVC Tubing
M7444 Series
Low Temperature Non-Shrink Flexible PVC Tubing M7444 Series
APPLICATIONS: Flexible in low temperature enviornments, typically found in aerospace applications as well as many low temperature commercial applications CHARACTERISTICS: Non heat shrinkable, flame resistant, flexible extruded, vinyl plastic tubing Type I: Clear (colorless) Type III: Colored black, white, or yellow Class 1: Cold brittle point at -68°C and flame resistance of 45 seconds Class 2: Cold brittle point at -55°C and flame resistance of 15 seconds

APPLICATIONS:

  • Flexible in low temperature enviornments, typically found in aerospace applications as well as many low temperature commercial applications

CHARACTERISTICS:

  • Non heat shrinkable, flame resistant, flexible extruded, vinyl plastic tubing

Type I: Clear (colorless)

Type III: Colored black, white, or yellow

Class 1: Cold brittle point at -68°C and flame resistance of 45 seconds

Class 2: Cold brittle point at -55°C and flame resistance of 15 seconds

Supplier's Site

Technical Specifications

  Ryan Electronics Corporation
Product Category Protective Sleeving
Product Number M7444 Series
Product Name Low Temperature Non-Shrink Flexible PVC Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 046420-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-506 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S27-S22-27-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.06 inch (27 mm)
View Details