Ryan Electronics Corporation Wire Management MIL-T-43435

Description
MIL-T-43435 Type V | A-A-52084 Flat briaded, electrical grade, continuous filament, aramid (aromatic polyamide) yarn Finish: *A: No finish *B: Microcrystalline fungicide wax *C: Synthetic elastomer *F: F Silicone resin impreginated *G: Liquid nylon Temperature range: -55°C to 260°C Standard colors: natural or black
Description
MIL-T-43435 Type V | A-A-52084 Flat briaded, electrical grade, continuous filament, aramid (aromatic polyamide) yarn Finish: *A: No finish *B: Microcrystalline fungicide wax *C: Synthetic elastomer *F: F Silicone resin impreginated *G: Liquid nylon Temperature range: -55°C to 260°C Standard colors: natural or black

Suppliers

Company
Product
Description
Supplier Links
Wire Management - MIL-T-43435 - Ryan Electronics Corporation
Bristol, CT, USA
Wire Management
MIL-T-43435
Wire Management MIL-T-43435
MIL-T-43435 Type V | A-A-52084 Flat briaded, electrical grade, continuous filament, aramid (aromatic polyamide) yarn Finish: *A: No finish *B: Microcrystalline fungicide wax *C: Synthetic elastomer *F: F Silicone resin impreginated *G: Liquid nylon Temperature range: -55°C to 260°C Standard colors: natural or black

MIL-T-43435 Type V | A-A-52084

Flat briaded, electrical grade, continuous filament, aramid (aromatic polyamide) yarn

Finish:

  • *A: No finish
  • *B: Microcrystalline fungicide wax
  • *C: Synthetic elastomer
  • *F: F Silicone resin impreginated
  • *G: Liquid nylon

Temperature range: -55°C to 260°C

Standard colors: natural or black

Supplier's Site

Technical Specifications

  Ryan Electronics Corporation
Product Category Protective Sleeving
Product Number MIL-T-43435
Product Name Wire Management
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 037829-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-503/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S11-S9-11-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4331 inch (11 mm)
View Details