ABB Electromagnetic Flowmeter 50ES7102

Description
Dimensions: 5.0" x 5.0" x 8.0" (12.7 cm x 12.7 cm x 20.3 cm) Weight: 3 lbs 9.6 oz (1.6kg )
Description
Dimensions: 5.0" x 5.0" x 8.0" (12.7 cm x 12.7 cm x 20.3 cm) Weight: 3 lbs 9.6 oz (1.6kg )

Suppliers

Company
Product
Description
Supplier Links
Electromagnetic Flowmeter - 50ES7102 - Classic Automation LLC
Webster, NY, United States
Electromagnetic Flowmeter
50ES7102
Electromagnetic Flowmeter 50ES7102
Dimensions: 5.0" x 5.0" x 8.0" (12.7 cm x 12.7 cm x 20.3 cm) Weight: 3 lbs 9.6 oz (1.6kg )

Dimensions: 5.0" x 5.0" x 8.0" (12.7 cm x 12.7 cm x 20.3 cm) Weight: 3 lbs 9.6 oz (1.6kg )

Supplier's Site

Technical Specifications

  Classic Automation LLC
Product Category Flow Meters
Product Number 50ES7102
Product Name Electromagnetic Flowmeter
Unlock Full Specs
to access all available technical data

Similar Products

Flow sensors & Level sensors - Flow sensors thermal - PFLOWC5001 - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 1.77E-6 to 0.7062 SCFM (3.00E-6 to 1.2 m³/hr)
Accuracy 2 ±%
View Details
CALIBRATION COLUMNS - CP-2000S-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings BSP
Operating Pressure 15 psi (10.56 m H2O)
View Details
Thermal Mass Flow Sensor - MIDAS M1.x - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Meter Technology Thermal
Meter Type Volumetric Flow Meter
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Pressure Sensing Digital Flowmeter -  - EXAIR
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 2.00 to 8.00 inch (50.8 to 203 mm)
Process Media Type Gas
View Details