Hilliard Corporation (The) Datasheets for Metalworking Fluid Filters
Metalworking fluid filters are industrial filtration products used in metal processing applications to improve performance, product quality, and equipment life (i.e., maintenance schedule, repairs).
Metalworking Fluid Filters: Learn more
| Product Name | Notes |
|---|---|
| HILCO can design and build liquid filter custom products for your individual application. We are an ISO 9001:2008 certified organization with a fully accredited weld shop which gives us the... | |
| Hilco coalescing systems are the ideal way to remove moisture contamination in any liquid fuel. Hilco has been manufacturing coalescers for liquid fuels for over twenty five years. Systems are... | |
| HILCO Dry Resin Ionic Exchange cartridges are a highly effective solution for reducing TAN level in phosphate ester fluids as well as reducing varnish potential in both mineral and synthetic... | |
| HILCO High-pressure hydraulic cartridges are engineered for 2000 PSI pressure. The ability to withstand high pressure permits placement in the high-pressure circuit to protect sensitive hydraulic components. Contains micro-glass filter... | |
| HILCO Microgard™ cartridges provide reliable, long-life contamination control. These efficient filter cartridges feature three filtration layers: outer cellulose-media layer for coarse filtration , an intermediate glass-media for microfiltration, and an... | |
| HILCO offers a full line of process filter vessels for the treatment of amines, glycols, fuels, liquefied natural gases (LNGs), and gaseous fuels as well. As standard, HILCO process filter... | |
| HILCO offers a wide variety of standard bag filter products as well as custom engineered configurations for your individual application. We are an ISO 9001:2008 certified organization with a fully... | |
| HILCO offers a wide variety of standard duplex filter products as well as custom engineered configurations for your individual application. Duplex full flow designs are available allowing for continuous flow... | |
| HILCO offers a wide variety of standard duplex filter products as well as custom engineered configurations for your individual application. Integral Head Duplex designs are available allowing for continuous flow... | |
| HILCO offers a wide variety of standard liquid strainer products as well as custom engineered configurations for your individual application. We are an ISO 9001:2008 certified organization with a fully... | |
| HILCO offers a wide variety of standard simplex filter products as well as custom engineered configurations for your individual application. We are an ISO 9001:2008 certified organization with a fully... | |
| HILCO Safegard™ single-layer pleated paper cartridges are economical for use in applications requiring general filtration. Disposable cartridges feature molded urethane ends on various sizes. Plated metal end caps are also... | |
| Hilsorb Dryer Filter Cartridges quickly and effectively remove solid and water contaminants from hydraulic, lube and insulating oils. The PD cartridge is made with a patented four-ply construction and is... | |
| Inside-out flow for rates up to 6 GPM. Single-stage polypropylene media for use in industrial machine coolants, quench rinse water, bilge water, air compressor condensate and oily mop water. Ideal... | |
| Saflow™ (DS) and Saflow™ D (DD) Cartridges withstand cold starts and high pressure differentials. These specially designed stacked disc cartridges provide protection at high pressure differentials brought on by cold... | |
| Selexsorb™ GT is a patented adsorbent filter cartridge specifically designed for use with phosphate ester fluids such as AKZO Chemical's Fyrquel®. It maintains the original quality of fluids for prolonged... | |
| Static discharge is a common problem in the lubricating oil systems of today’s turbo-machinery. Type II lubricant base stocks exhibit very low fluid conductivity. As a result, static charges can... | |
| The Hilcosep was designed to remove moisture and particulate contamination from steam and gas turbine lube oils. Self-sufficient stand-alone models with reservoir capacity ranging from 2,000 gallons to 12,000+ gallons... | |
| The Hilite cartridges feature a high-grade calcined fuller’s earth media which is superior because of its greater water resistance. They provide a combination of neutralization and adsorption to remove acids,... | |
| The Hilite-A cartridges feature a special activated alumina media for the adsorption of acids and other oxidation products from synthetic fluids and petroleum oil. A water-resistance media, activated alumina will... | |
| The pleated strainer basket contains 3.7 times the area of a plain, cylindrical basket. Features inside-out flow and can easily be cleaned by hosing off in a part washing tank,... | |
| The reliability and efficiency of any filtration system is chiefly dependent on the quality of the cartridges used in it. HILCO has a full line of filter cartridges for virtually... | |
| These cartridges feature a high-capacity deep pleat structure with an O-ring seal design. The O-ring design eliminates potential by-pass leakage. Microglass filter media is sandwiched between two protective layers of... | |
| These durable cartridges stand up to continued use without softening and deterioration as a result of exposure to water. The key is an advanced synthetic media that provides maximum filtration... |