Hilliard Corporation (The) Anti Static Filter Cartridge PH-CGJ Series

Description
Static discharge is a common problem in the lubricating oil systems of today’s turbo-machinery. Type II lubricant base stocks exhibit very low fluid conductivity. As a result, static charges can build on the non-conductive components of the lube oil system, such as the filter elements. When a sufficient charge is accumulated, static discharge occurs between two points of differing potentials. Over time static discharge contributes to oil degradation and varnish build up throughout the system. Hilco PH-CGJ style filter elements incorporate conductive fibers which are co-pleated in between two layers of high performance microglass filter media. As a result the Hilco anti-static filter element dissipates static charge build up before discharge can occur. The Hilco CGJ style elements are available in every standard Hilco media grade code. Originally developed in the mid 1990s to solve a static discharge problem for a power plant in Japan, customers have successfully relied on Hilco anti-static filter elements for years. The Hilco PH-CGJ elements are a direct replacement for all Hilco standard size filter elements. Users which have converted from standard Hilco PH series elements to the anti-static version report only a modest increase in pressure drop. Differential characteristics of a PH739-05-CGJ element is illustrated below. Contact your regional sales manager or local distributor to request further information.
Datasheet
Description
Static discharge is a common problem in the lubricating oil systems of today’s turbo-machinery. Type II lubricant base stocks exhibit very low fluid conductivity. As a result, static charges can build on the non-conductive components of the lube oil system, such as the filter elements. When a sufficient charge is accumulated, static discharge occurs between two points of differing potentials. Over time static discharge contributes to oil degradation and varnish build up throughout the system. Hilco PH-CGJ style filter elements incorporate conductive fibers which are co-pleated in between two layers of high performance microglass filter media. As a result the Hilco anti-static filter element dissipates static charge build up before discharge can occur. The Hilco CGJ style elements are available in every standard Hilco media grade code. Originally developed in the mid 1990s to solve a static discharge problem for a power plant in Japan, customers have successfully relied on Hilco anti-static filter elements for years. The Hilco PH-CGJ elements are a direct replacement for all Hilco standard size filter elements. Users which have converted from standard Hilco PH series elements to the anti-static version report only a modest increase in pressure drop. Differential characteristics of a PH739-05-CGJ element is illustrated below. Contact your regional sales manager or local distributor to request further information.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti Static Filter Cartridge - PH-CGJ Series - Hilliard Corporation (The)
Elmira, NY, United States
Anti Static Filter Cartridge
PH-CGJ Series
Anti Static Filter Cartridge PH-CGJ Series
Static discharge is a common problem in the lubricating oil systems of today’s turbo-machinery. Type II lubricant base stocks exhibit very low fluid conductivity. As a result, static charges can build on the non-conductive components of the lube oil system, such as the filter elements. When a sufficient charge is accumulated, static discharge occurs between two points of differing potentials. Over time static discharge contributes to oil degradation and varnish build up throughout the system. Hilco PH-CGJ style filter elements incorporate conductive fibers which are co-pleated in between two layers of high performance microglass filter media. As a result the Hilco anti-static filter element dissipates static charge build up before discharge can occur. The Hilco CGJ style elements are available in every standard Hilco media grade code. Originally developed in the mid 1990s to solve a static discharge problem for a power plant in Japan, customers have successfully relied on Hilco anti-static filter elements for years. The Hilco PH-CGJ elements are a direct replacement for all Hilco standard size filter elements. Users which have converted from standard Hilco PH series elements to the anti-static version report only a modest increase in pressure drop. Differential characteristics of a PH739-05-CGJ element is illustrated below. Contact your regional sales manager or local distributor to request further information.

Static discharge is a common problem in the lubricating oil systems of today’s turbo-machinery. Type II lubricant base stocks exhibit very low fluid conductivity. As a result, static charges can build on the non-conductive components of the lube oil system, such as the filter elements. When a sufficient charge is accumulated, static discharge occurs between two points of differing potentials. Over time static discharge contributes to oil degradation and varnish build up throughout the system.

Hilco PH-CGJ style filter elements incorporate conductive fibers which are co-pleated in between two layers of high performance microglass filter media. As a result the Hilco anti-static filter element dissipates static charge build up before discharge can occur. The Hilco CGJ style elements are available in every standard Hilco media grade code.

Originally developed in the mid 1990s to solve a static discharge problem for a power plant in Japan, customers have successfully relied on Hilco anti-static filter elements for years.

The Hilco PH-CGJ elements are a direct replacement for all Hilco standard size filter elements. Users which have converted from standard Hilco PH series elements to the anti-static version report only a modest increase in pressure drop. Differential characteristics of a PH739-05-CGJ element is illustrated below. Contact your regional sales manager or local distributor to request further information.

Supplier's Site Datasheet

Technical Specifications

  Hilliard Corporation (The)
Product Category Filter Elements
Product Number PH-CGJ Series
Product Name Anti Static Filter Cartridge
Type Cartridge
Configuration In-line
Application / Industry Hydrocarbon; Power Generation; Paper and Pulp Processing; Mining, Marine/Shipping, Steel Industries
Unlock Full Specs
to access all available technical data

Similar Products

Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details
Replacement Hydraulic Filter Elements - 512651 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 10.00 µm (0.3937 mils)
Maximum Pressure 6092 psi (4287 m H2O)
View Details
Liquid Line Sealed Model Filter-driers - Sporlan Catch-All® Series - C-083-PZK - Parker Sporlan Division
Specs
Application / Industry Liquid Line
View Details
Waterproof and breathable aluminum foil for chemcial bottle -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Chemical Bottle
Filtration Product Chemical
Filter Medium Material Metal Fiber
View Details