Hilliard Corporation (The) Datasheets for Engine Starters
Engine starters provide the initial rotation for internal combustion engines. They cause the pistons to move before ignition, enabling the engine to turn over so that it can then operate under its own power.
Engine Starters: Learn more
| Product Name | Notes |
|---|---|
| 24 volt DC power. Solenoid actuated Positork drive. Output torque up to 80 ft lb. Splined output for gas turbine applications. SAE 3 mounting flange, multi-position. CW and CCW direction... | |
| Operates on any pressurized gas (0-220 psig). Break-away torques up to 3,700 ft lb. Output speeds up to 12,000 RPM. For industrial gas turbine or reciprocating engines. Standard and custom... | |
| Variable and fixed displacement types. SAE mounting, spline shafts. Typical operating pressures up to 5000 psig (350 bar). High-speed operation. High starting torque efficiency. Different sizes for different applications. Suitable... |