Hilliard Corporation (The) Datasheets for Filter Elements
Filter elements are used to remove impurities from liquids. They are used in water treatment systems and fluid processing applications.
Filter Elements: Learn more
| Product Name | Notes |
|---|---|
| For use in place of or in conjunction with Hilco filter cartridges, these strainer baskets are available in 5”x11” and 7”x18” sizes. They are useful as pre-filters for the removal... | |
| Hilco coalescing systems are the ideal way to remove moisture contamination in any liquid fuel. Hilco has been manufacturing coalescers for liquid fuels for over twenty five years. Systems are... | |
| HILCO coreless cartridges utilize a vessel with an integral center support that eliminates the need for the cartridge to have a built-in center core to support the element against differential... | |
| HILCO Dry Resin Ionic Exchange cartridges are a highly effective solution for reducing TAN level in phosphate ester fluids as well as reducing varnish potential in both mineral and synthetic... | |
| HILCO High-pressure hydraulic cartridges are engineered for 2000 PSI pressure. The ability to withstand high pressure permits placement in the high-pressure circuit to protect sensitive hydraulic components. Contains micro-glass filter... | |
| HILCO Microgard™ cartridges provide reliable, long-life contamination control. These efficient filter cartridges feature three filtration layers: outer cellulose-media layer for coarse filtration , an intermediate glass-media for microfiltration, and an... | |
| HILCO offers a full line of process filter vessels for the treatment of amines, glycols, fuels, liquefied natural gases (LNGs), and gaseous fuels as well. As standard, HILCO process filter... | |
| HILCO Safegard™ single-layer pleated paper cartridges are economical for use in applications requiring general filtration. Disposable cartridges feature molded urethane ends on various sizes. Plated metal end caps are also... | |
| HILCO’s Bag Filters line of pleated cartridges fit into a standard basket to increase dirt-holding capacity and overall efficiency. The cartridge is designed with an external O-ring that seals on... | |
| Hilsorb Dryer Filter Cartridges quickly and effectively remove solid and water contaminants from hydraulic, lube and insulating oils. The PD cartridge is made with a patented four-ply construction and is... | |
| Inside-out flow for rates up to 6 GPM. Single-stage polypropylene media for use in industrial machine coolants, quench rinse water, bilge water, air compressor condensate and oily mop water. Ideal... | |
| Originally developed for the US Air Force for refueling B-1 Bombers, the coalesce is capable of reducing water in fuel from ½% or 5000 ppm to under 10 ppm at... | |
| Saflow™ (DS) and Saflow™ D (DD) Cartridges withstand cold starts and high pressure differentials. These specially designed stacked disc cartridges provide protection at high pressure differentials brought on by cold... | |
| Selexsorb™ GT is a patented adsorbent filter cartridge specifically designed for use with phosphate ester fluids such as AKZO Chemical's Fyrquel®. It maintains the original quality of fluids for prolonged... | |
| Static discharge is a common problem in the lubricating oil systems of today’s turbo-machinery. Type II lubricant base stocks exhibit very low fluid conductivity. As a result, static charges can... | |
| The Hilcosep was designed to remove moisture and particulate contamination from steam and gas turbine lube oils. Self-sufficient stand-alone models with reservoir capacity ranging from 2,000 gallons to 12,000+ gallons... | |
| The Hilite cartridges feature a high-grade calcined fuller’s earth media which is superior because of its greater water resistance. They provide a combination of neutralization and adsorption to remove acids,... | |
| The Hilite-A cartridges feature a special activated alumina media for the adsorption of acids and other oxidation products from synthetic fluids and petroleum oil. A water-resistance media, activated alumina will... | |
| The Pleated Screen Cartridge is a cleanable element with outside in flow. It is a direct replacement for a PL718 cartridge when cartridge disposal is a problem. Available in 10,... | |
| The pleated strainer basket contains 3.7 times the area of a plain, cylindrical basket. Features inside-out flow and can easily be cleaned by hosing off in a part washing tank,... | |
| The reliability and efficiency of any filtration system is chiefly dependent on the quality of the cartridges used in it. HILCO has a full line of filter cartridges for virtually... | |
| The separator is a hydrophobic screen element to be used in series downstream from the coalescer. Its function is to prevent coalesced water drops from being swept out of the... | |
| These cartridges feature a high-capacity deep pleat structure with an O-ring seal design. The O-ring design eliminates potential by-pass leakage. Microglass filter media is sandwiched between two protective layers of... | |
| These durable cartridges stand up to continued use without softening and deterioration as a result of exposure to water. The key is an advanced synthetic media that provides maximum filtration... |