Hilliard Corporation (The) Datasheets for Hydraulic Brakes
Hydraulic brakes use a fluid to transfer pressure and actuate the braking mechanism.
Hydraulic Brakes: Learn more
| Product Name | Notes |
|---|---|
| Designed to accept a large selection of Hilliard thrusters. These thrusters include spring applied hydraulic released, spring applied pneumatic released, hydraulic applied spring released, and pneumatic applied spring released. The... | |
| The A300 is an arm style caliper brake designed to accept a large selection of Hilliard thrusters. These thrusters include spring applied hydraulic released, spring applied pneumatic released, hydraulic applied... | |
| The A400 is an arm style caliper brake designed to accept a large selection of Hilliard thrusters. These thrusters include spring applied hydraulic released, spring applied pneumatic released, hydraulic applied... | |
| The Hilliard M200 brake caliper is a hydraulic applied, spring retracted brake caliper for use in heavy duty industrial applications. The brake caliper is suitable for outdoor applications and has... | |
| The Hilliard M300 brake caliper is a hydraulic applied, spring retracted brake caliper for use in heavy duty industrial applications. The brake caliper is suitable for outdoor applications and has... | |
| The Hilliard M400HS brake caliper is a hydraulic applied, spring retracted brake caliper for use in heavy duty industrial applications. The brake caliper is suitable for outdoor applications and has... | |
| The Hilliard M400SH brake caliper is a spring applied, hydraulically released brake for use in heavy duty industrial applications. The brake comes standard with marine grade epoxy paint suitable for... | |
| The Hilliard M500HS brake caliper is a hydraulic applied, spring retracted brake caliper for use in heavy duty industrial applications. The brake caliper is suitable for outdoor applications and has... | |
| The Hilliard M500SH/HR brake caliper is a spring applied, hydraulically released brake for use in heavy duty industrial applications. The brake comes standard with marine grade epoxy paint suitable for... | |
| The Hilliard M700SH brake caliper is a spring applied, hydraulically released brake for use in heavy duty industrial applications. The brake comes standard with marine grade epoxy paint suitable for... | |
| The Hilliard M900SH brake caliper is a floating spring applied, hydraulically released brake for use in heavy duty industrial applications. The brake caliper is suitable for outdoor applications and has... |