Brush Research Manufacturing Co., Inc. Datasheets for Hand Brushes
Hand brushes have bristles mounted in a wood, plastic or metal handle or stem such as scratch, welders, and twisted-in-wire and plater brushes.
Hand Brushes: Learn more
| Product Name | Notes |
|---|---|
| Available on Special Order. Power one end - Bearing the other. Use in automated set-ups. Contact factory with your specifications. | |
| Automotive brushes used to clean the shoulder/washer area. Our two most popular sized small diameter end brushes are manufactured with .005 stainless steel wire with a brass bridle. | |
| Available for all popular screw thread sizes from 1/4" thru 1-1/4" diameters, these butterfly type brushes are made in carbon steel, stainless steel, brass and nylon filaments. These brushes are... | |
| Available in sizes from 1/2" thru 4" diameters, these flue brushes are made in carbon steel, stainless steel, nylon or brass filament. Pipe nipples are attached unless otherwise specified for... | |
| Available in sizes from 5/16" thru 19/32" diameters, these flue brushes are made in carbon steel, stainless steel, nylon or brass filament. 8-32 threaded adaptors are attached for use with... | |
| Available on Special Order. Custom made to your tapered requirements. For power operation orhandle may be added for hand use. Contact factory with your specifications. | |
| Brush Research Manufacturing offers overhaul automotive brushes for oil line and gallery, as well as valve guides and crankshaft oil holes. Using these automotive brushes to clean critical surfaces can... | |
| Brush Research Manufacturing provides an assortment of scratch brushes for a variety of applications. Our offering of scratch brushes includes curved and shoe handle scratch brushes, block brushes, chip removal... | |
| Four wire single spiral tube brushes with or without pipe nipple. Commercial brushes recommended for removing soft deposits (mud, algae etc.) in straight tubes. Available in Stainless Steel, Carbon Steel,... | |
| If you're looking for cross hole deburring brushes with the power to clean and remove imperfections, Brush Research Manufacturing has the brushes for you. Our cross hole deburring brushes can... | |
| New style brushes using a 7/32" shank crimped to the stem wire for added rigidity and strength. Designed for cleaning valve guides and other small holes. Carbon Steel is standard. | |
| Our most popular scratch and hand brushes are available in an attractive display package for point of purchase sales. These brushes can be used for a variety of hand applications... | |
| Our oil line and gallery brushes provide the mechanical agitation required to remove metal chips, grinding compounds, sludge and dirt from the passages that can't be seen. Made with carbon... | |
| Scratch brush. | |
| When it comes to maintaining automobiles, you need reliable and quality automotive brushes. Brush Research Manufacturing offers Cummins Group automotive brushes to remove rust, carbon deposits and dirt from hard... | |
| When you need automotive brushes to ensure the cleanliness and proper functioning of your automobile, Brush Research Manufacturing has the solutions for you. Our Caterpillar overhaul automotive brushes are perfect... |